ASTM International - ASTM B584-05

Standard Specification for Copper Alloy Sand Castings for General Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2005
Status: inactive
Page Count: 6
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. This is a composite specification replacing former documents as shown in Table 1.

Note 1-Other copper alloy castings are included in the following ASTM specifications: B 22, B 61, B 62, B 66, B 67, B 148, B 176, B 271, B 369, B 427, B 492, B 505/B 505M, B 763, B 770, and B 806.

1.2 Component part castings produced to this specification may be manufactured in advance and supplied from stock. In such cases the manufacturer shall maintain a general quality certification of all castings without specific record or date of casting for a specific casting.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.

Document History

October 1, 2022
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
May 1, 2022
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
April 1, 2014
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
April 1, 2013
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
May 15, 2012
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
May 1, 2012
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 This is a...
April 1, 2011
Standard Specification for Copper Alloy Sand Castings for General Applications
This specification covers requirements for copper alloy sand castings for general applications. The components part casting may be manufactured in advance and supplied from stock. The castings shall...
November 15, 2009
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. This is a...
November 1, 2009
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. This is a...
October 15, 2008
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. This is a...
April 1, 2008
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. This is a...
October 1, 2006
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in . This is a composite...
February 1, 2006
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in . This is a composite...
ASTM B584-05
November 1, 2005
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. This is a...
July 1, 2004
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification covers requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. This is a...
May 10, 2000
Standard Specification for Copper Alloy Sand Castings for General Applications
1.1 This specification establishes requirements for copper alloy sand castings for general applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. This is...
Advertisement