ASTM International - ASTM D2501-91(2005)

Standard Test Method for Calculation of Viscosity-Gravity Constant (VGC) of Petroleum Oils

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2005
Status: inactive
Page Count: 3
ICS Code (Petroleum products in general): 75.080
significance And Use:

The viscosity-gravity constant (VGC) is a useful function for the approximate characterization of the viscous fractions of petroleum.2 It is relatively insensitive to molecular weight... View More

scope:

1.1 This test method covers the calculation of the viscosity-gravity constant (VGC) of petroleum oils having viscosities in excess of 4 cSt. = 4 X 10-6 m-2/s at 40°C (104°F).

1.2 Annex A1 describes a method for calculating the VGC from Saybolt (SUS) viscosity and relative density.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.>

1.4 The values stated in either acceptable SI units or in other units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way.

Document History

October 1, 2024
Standard Test Method for Calculation of Viscosity-Gravity Constant (VGC) of Petroleum Oils
1.1 This test method covers the calculation of the viscosity-gravity constant (VGC) of petroleum oils2 having viscosities in excess of 5.5 mm2/s at 40?°C (104?°F) and in excess of 0.8?mm2/s at 100?°C...
May 1, 2019
Standard Test Method for Calculation of Viscosity-Gravity Constant (VGC) of Petroleum Oils
1.1 This test method covers the calculation of the viscosity-gravity constant (VGC) of petroleum oils2 having viscosities in excess of 5.5 mm2/s at 40 °C (104 °F) and in excess of 0.8 mm2/s at 100 °C...
June 1, 2014
Standard Test Method for Calculation of Viscosity-Gravity Constant (VGC) of Petroleum Oils
1.1 This test method covers the calculation of the viscosity-gravity constant (VGC) of petroleum oils2 having viscosities in excess of 5.5 mm2/s at 40°C (104°F) and in excess of 0.8 mm2/s at 100°C...
October 1, 2011
Standard Test Method for Calculation of Viscosity-Gravity Constant (VGC) of Petroleum Oils
1.1 This test method covers the calculation of the viscosity-gravity constant (VGC) of petroleum oils having viscosities in excess of 5.5 mm2/s at 40°C (104°F) and in excess of 0.8 mm2/s at 100°C...
ASTM D2501-91(2005)
November 1, 2005
Standard Test Method for Calculation of Viscosity-Gravity Constant (VGC) of Petroleum Oils
1.1 This test method covers the calculation of the viscosity-gravity constant (VGC) of petroleum oils having viscosities in excess of 4 cSt. = 4 X 10-6 m-2/s at 40°C (104°F). 1.2 Annex A1 describes...
April 10, 2000
Standard Test Method for Calculation of Viscosity-Gravity Constant (VGC) of Petroleum Oils
1.1 This test method covers the calculation of the viscosity-gravity constant (VGC) of petroleum oils having viscosities in excess of 4 cSt. = 4 X 10-6 m-2/s at 40°C (104°F). 1.2 Annex A1 describes...
Advertisement