ASTM International - ASTM D2501-14

Standard Test Method for Calculation of Viscosity-Gravity Constant (VGC) of Petroleum Oils

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2014
Status: inactive
Page Count: 4
ICS Code (Petroleum products in general): 75.080
significance And Use:

4.1 The viscosity-gravity constant (VGC) is a useful function for the approximate characterization of the viscous fractions of petroleum.2 It is relatively insensitive to molecular weight and is... View More

scope:

1.1 This test method covers the calculation of the viscosity-gravity constant (VGC) of petroleum oils2 having viscosities in excess of 5.5 mm2/s at 40°C (104°F) and in excess of 0.8 mm2/s at 100°C (212°F).

1.2 Annex A1 describes a method for calculating the VGC from Saybolt (SUS) viscosity and relative density.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3.1 The SI unit of kinematic viscosity is mm2/s.

1.3.2 Exception-Fahrenheit temperature units are used in this practice because they are accepted by industry for the type of legacy conversions described in this practice.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2024
Standard Test Method for Calculation of Viscosity-Gravity Constant (VGC) of Petroleum Oils
1.1 This test method covers the calculation of the viscosity-gravity constant (VGC) of petroleum oils2 having viscosities in excess of 5.5 mm2/s at 40?°C (104?°F) and in excess of 0.8?mm2/s at 100?°C...
May 1, 2019
Standard Test Method for Calculation of Viscosity-Gravity Constant (VGC) of Petroleum Oils
1.1 This test method covers the calculation of the viscosity-gravity constant (VGC) of petroleum oils2 having viscosities in excess of 5.5 mm2/s at 40 °C (104 °F) and in excess of 0.8 mm2/s at 100 °C...
ASTM D2501-14
June 1, 2014
Standard Test Method for Calculation of Viscosity-Gravity Constant (VGC) of Petroleum Oils
1.1 This test method covers the calculation of the viscosity-gravity constant (VGC) of petroleum oils2 having viscosities in excess of 5.5 mm2/s at 40°C (104°F) and in excess of 0.8 mm2/s at 100°C...
October 1, 2011
Standard Test Method for Calculation of Viscosity-Gravity Constant (VGC) of Petroleum Oils
1.1 This test method covers the calculation of the viscosity-gravity constant (VGC) of petroleum oils having viscosities in excess of 5.5 mm2/s at 40°C (104°F) and in excess of 0.8 mm2/s at 100°C...
November 1, 2005
Standard Test Method for Calculation of Viscosity-Gravity Constant (VGC) of Petroleum Oils
1.1 This test method covers the calculation of the viscosity-gravity constant (VGC) of petroleum oils having viscosities in excess of 4 cSt. = 4 X 10-6 m-2/s at 40°C (104°F). 1.2 Annex A1 describes...
April 10, 2000
Standard Test Method for Calculation of Viscosity-Gravity Constant (VGC) of Petroleum Oils
1.1 This test method covers the calculation of the viscosity-gravity constant (VGC) of petroleum oils having viscosities in excess of 4 cSt. = 4 X 10-6 m-2/s at 40°C (104°F). 1.2 Annex A1 describes...
Advertisement