ASTM International - ASTM C892-05

Standard Specification for High-Temperature Fiber Blanket Thermal Insulation

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2005
Status: inactive
Page Count: 5
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

1.1 This specification covers high-temperature fiber blanket thermal insulation for use at various temperatures from 1350F (732C) up to 3000F (1649C), except when used in high-temperature furnaces.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.2 When the installation or use of thermal insulation materials, accessories, and systems may pose safety or health problems, the manufacturers shall provide the user with appropriate current information regarding any known problems associated with the recommended use of the company's products, and shall also recommend protective measures to be employed in their safe utilization. The user shall establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered standard.

abstract:

This specification covers the standard for high-temperature fiber blanket thermal insulation for use at various temperatures. The insulation should be tested and comply accordingly to physical and... View More

Document History

September 1, 2024
Standard Specification for High-Temperature Fiber Blanket Thermal Insulation
1.1 This specification covers high-temperature fiber blanket thermal insulation for use from ambient up to 3000°F (1649°C). 1.2 When the potential exists that the installation or use of thermal...
March 1, 2019
Standard Specification for High-Temperature Fiber Blanket Thermal Insulation
1.1 This specification covers high-temperature fiber blanket thermal insulation for use from ambient up to 3000°F (1649°C). 1.2 When the potential exists that the installation or use of thermal...
November 1, 2018
Standard Specification for High-Temperature Fiber Blanket Thermal Insulation
1.1 This specification covers high-temperature fiber blanket thermal insulation for use from ambient up to 3000°F (1649°C). 1.2 When the potential exists that the installation or use of thermal...
May 1, 2018
Standard Specification for High-Temperature Fiber Blanket Thermal Insulation
1.1 This specification covers high-temperature fiber blanket thermal insulation for use from ambient up to 3000°F (1649°C). 1.2 When the potential exists that the installation or use of thermal...
December 1, 2017
Standard Specification for High-Temperature Fiber Blanket Thermal Insulation
1.1 This specification covers high-temperature fiber blanket thermal insulation for use from ambient up to 3000°F (1649°C). 1.2 When the potential exists that the installation or use of thermal...
September 1, 2010
Standard Specification for High-Temperature Fiber Blanket Thermal Insulation
1.1 This specification covers high-temperature fiber blanket thermal insulation for use from ambient up to 3000°F (1649°C). 1.2 This standard does not purport to address all of the safety concerns,...
ASTM C892-05
November 1, 2005
Standard Specification for High-Temperature Fiber Blanket Thermal Insulation
1.1 This specification covers high-temperature fiber blanket thermal insulation for use at various temperatures from 1350F (732C) up to 3000F (1649C), except when used in high-temperature...
October 10, 2000
Standard Specification for High-Temperature Fiber Blanket Thermal Insulation
1.1 This specification covers high-temperature fiber blanket thermal insulation for use at various temperatures from 1350oF (732oC) up to 3000oF (1649oC), except when used in high-temperature...
January 1, 1989
Standard Specification for High-Temperature Fiber Blanket Thermal Insulation
A description is not available for this item.
Advertisement