ASTM International - ASTM C892-89

Standard Specification for High-Temperature Fiber Blanket Thermal Insulation

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1989
Status: inactive
Page Count: 5
ICS Code (Thermal and sound insulating materials): 91.100.60

Document History

September 1, 2024
Standard Specification for High-Temperature Fiber Blanket Thermal Insulation
1.1 This specification covers high-temperature fiber blanket thermal insulation for use from ambient up to 3000°F (1649°C). 1.2 When the potential exists that the installation or use of thermal...
March 1, 2019
Standard Specification for High-Temperature Fiber Blanket Thermal Insulation
1.1 This specification covers high-temperature fiber blanket thermal insulation for use from ambient up to 3000°F (1649°C). 1.2 When the potential exists that the installation or use of thermal...
November 1, 2018
Standard Specification for High-Temperature Fiber Blanket Thermal Insulation
1.1 This specification covers high-temperature fiber blanket thermal insulation for use from ambient up to 3000°F (1649°C). 1.2 When the potential exists that the installation or use of thermal...
May 1, 2018
Standard Specification for High-Temperature Fiber Blanket Thermal Insulation
1.1 This specification covers high-temperature fiber blanket thermal insulation for use from ambient up to 3000°F (1649°C). 1.2 When the potential exists that the installation or use of thermal...
December 1, 2017
Standard Specification for High-Temperature Fiber Blanket Thermal Insulation
1.1 This specification covers high-temperature fiber blanket thermal insulation for use from ambient up to 3000°F (1649°C). 1.2 When the potential exists that the installation or use of thermal...
September 1, 2010
Standard Specification for High-Temperature Fiber Blanket Thermal Insulation
1.1 This specification covers high-temperature fiber blanket thermal insulation for use from ambient up to 3000°F (1649°C). 1.2 This standard does not purport to address all of the safety concerns,...
November 1, 2005
Standard Specification for High-Temperature Fiber Blanket Thermal Insulation
1.1 This specification covers high-temperature fiber blanket thermal insulation for use at various temperatures from 1350F (732C) up to 3000F (1649C), except when used in high-temperature...
October 10, 2000
Standard Specification for High-Temperature Fiber Blanket Thermal Insulation
1.1 This specification covers high-temperature fiber blanket thermal insulation for use at various temperatures from 1350oF (732oC) up to 3000oF (1649oC), except when used in high-temperature...
ASTM C892-89
January 1, 1989
Standard Specification for High-Temperature Fiber Blanket Thermal Insulation
A description is not available for this item.
Advertisement