ASTM International - ASTM D3061-97e1

Standard Guide for Three-Piece Steel and Tinplate Straight-Wall and Necked-In Aerosol Cans

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 February 2000
Status: inactive
Page Count: 6
ICS Code (Aerosol containers): 55.130
scope:

1.1 This specification covers tin-plate fabricated aerosol cans.

Document History

April 1, 2013
Standard Guide for Three-Piece Steel and Tinplate Straight-Wall and Necked-In Aerosol Cans (Withdrawn 2022)
1.1 In the interest of uniformity and quality, the aerosol industry has developed dimensional guidelines which are suggested for U.S. three-piece steel and tin-plate aerosol cans of straight-wall and...
October 1, 2008
Standard Guide for Three-Piece Steel and Tinplate Straight-Wall and Necked-In Aerosol Cans
1.1 In the interest of uniformity and quality, the aerosol industry has developed dimensional guidelines which are suggested for U.S. three-piece steel and tin-plate aerosol cans of straight-wall and...
ASTM D3061-97e1
February 15, 2000
Standard Guide for Three-Piece Steel and Tinplate Straight-Wall and Necked-In Aerosol Cans
1.1 This specification covers tin-plate fabricated aerosol cans.
September 10, 1997
Standard Guide for Three-Piece Steel and Tinplate Straight-Wall and Necked-In Aerosol Cans
1.1 In the interest of uniformity and quality, the aerosol industry has developed dimensional guidelines which are suggested for U.S. three-piece steel and tin-plate aerosol cans of straight-wall and...
Advertisement