ASTM International - ASTM D3061-97(2013)

Standard Guide for Three-Piece Steel and Tinplate Straight-Wall and Necked-In Aerosol Cans (Withdrawn 2022)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2013
Status: inactive
Page Count: 6
ICS Code (Aerosol containers): 55.130
scope:

1.1 In the interest of uniformity and quality, the aerosol industry has developed dimensional guidelines which are suggested for U.S. three-piece steel and tin-plate aerosol cans of straight-wall and necked-in design. Domestic can makers uniformly agreed to comply with these guidelines and were instrumental in their development. A series of standard methods and gages were also developed to uniformly determine specific dimensions. The tolerances established for these dimensions allow for can manufacturing and filling process variations.

1.2 It is the purpose of this guide to provide a listing of currently manufactured aerosol can sizes as well as industry voluntary dimensional guidelines.

1.3 Table 1 and Table 2 present the sales code diameter and height of straight-wall and necked-in three-piece aerosol cans. The units in parentheses are in SI format, an alternate reference using dimensions suggested by the Metric Working Group of the Can Makers Institute. They are based on International Organization for Standardization (ISO) inside diameters to the nearest whole millimetre. Can heights are based on heights over the double seam (CSMA Dimension D) converted to the nearest whole millimetre.

TABLE 1 Sales Code Height for Various Diameters of Straight-Wall Aerosol Cans (SI)

202 (52 mm) by 207.5 (60 mm) by 211 (65 mm) by 300 (73 mm) by
214 ( 73) 509 (141) 413 (122) 709 (192)
306 ( 85) 605 (160) 600 (152)  
314 ( 98) 701 (179) 604 (158)  
406 (111) 703 (182) 612 (171)  
505 (134) 708 (190) 713 (198)  
509 (141) 713 (198) 908 (241)  
700 (177)      
708 (190)      

TABLE 2 Sales Code Height for Various Diameters of Necked-In Aerosol Cans (SI)

111/112 by
(45 mm)
200/202 by
(52 mm)
202/205 by
(57 mm)
207.5/211 by
(65 mm)
211/214 by
(70 mm)
214 ( 73) 214 ( 73) 410 (117) 413 (122)  315 (100)
312 ( 95) 314 ( 98) 604 (158) 604 (158)  413 (122)
410 (117) 406 (111) 608 (165) 612 (171)  714 (200)
508 (139) 509 (141) 701 (179) 713 (198)  804 (209)
608 (165) 514 (149) 704 (184)   1006 (263)
  700 (177) 710 (193)    
  708 (190) 802 (206)    
    803 (207)    

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This guide establishes the dimensional guidelines for U.S. three-piece steel and tin-plate aerosol cans of straight-wall and necked-in designs. It is the purpose of this guide to provide a listing... View More

Document History

ASTM D3061-97(2013)
April 1, 2013
Standard Guide for Three-Piece Steel and Tinplate Straight-Wall and Necked-In Aerosol Cans (Withdrawn 2022)
1.1 In the interest of uniformity and quality, the aerosol industry has developed dimensional guidelines which are suggested for U.S. three-piece steel and tin-plate aerosol cans of straight-wall and...
October 1, 2008
Standard Guide for Three-Piece Steel and Tinplate Straight-Wall and Necked-In Aerosol Cans
1.1 In the interest of uniformity and quality, the aerosol industry has developed dimensional guidelines which are suggested for U.S. three-piece steel and tin-plate aerosol cans of straight-wall and...
February 15, 2000
Standard Guide for Three-Piece Steel and Tinplate Straight-Wall and Necked-In Aerosol Cans
1.1 This specification covers tin-plate fabricated aerosol cans.
September 10, 1997
Standard Guide for Three-Piece Steel and Tinplate Straight-Wall and Necked-In Aerosol Cans
1.1 In the interest of uniformity and quality, the aerosol industry has developed dimensional guidelines which are suggested for U.S. three-piece steel and tin-plate aerosol cans of straight-wall and...
Advertisement