ASTM International - ASTM D3381-05

Standard Specification for Viscosity-Graded Asphalt Cement for Use in Pavement Construction

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2005
Status: inactive
Page Count: 2
scope:

1.1 This specification covers asphalt cements graded by viscosity at 140°F (60°C) for use in pavement construction. Three sets of limits are offered in this specification. The purchaser shall specify the applicable table of limits. In the event the purchaser does not specify limits, Table 1 shall apply. For asphalt cements graded by penetration at 77°F (25°C) (see Specification D 946). If needed, volume corrections for asphalt cements should be made according to Practice D 4311.

abstract:

This specification covers three sets of physical requirement limits for asphalt cements graded by viscosity at a specified temperature for use in pavement construction. The purchaser shall... View More

Document History

July 1, 2009
Standard Specification for Viscosity-Graded Asphalt Cement for Use in Pavement Construction
1.1 This specification covers asphalt cements graded by viscosity at 140°F (60°C) for use in pavement construction. Three sets of limits are offered in this specification. The purchaser shall specify...
ASTM D3381-05
December 1, 2005
Standard Specification for Viscosity-Graded Asphalt Cement for Use in Pavement Construction
This specification covers three sets of physical requirement limits for asphalt cements graded by viscosity at a specified temperature for use in pavement construction. The purchaser shall indicate...
February 10, 1999
Standard Specification for Viscosity-Graded Asphalt Cement for Use in Pavement Construction
1.1 This specification covers asphalt cements graded by viscosity at 140°F (60°C) for use in pavement construction. Three sets of limits are offered in this specification. The purchaser shall specify...
Advertisement