ASTM International - ASTM D3381-09

Standard Specification for Viscosity-Graded Asphalt Cement for Use in Pavement Construction

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2009
Status: inactive
Page Count: 2
scope:

1.1 This specification covers asphalt cements graded by viscosity at 140°F (60°C) for use in pavement construction. Three sets of limits are offered in this specification. The purchaser shall specify the applicable table of limits. In the event the purchaser does not specify limits, Table 1 shall apply. For asphalt cements graded by penetration at 77°F (25°C) (see Specification D 946). If needed, volume corrections for asphalt cements should be made according to Practice D 4311.

TABLE 1 Requirements for Asphalt Cement, Viscosity Graded at 140°F (60°C)

Note-Grading based on original asphalt.

TestViscosity Grade
AC-2.5AC-5 AC-10AC-20AC-30AC-40
Viscosity, 140°F (60°C), P250 ± 50500 ± 1001000± 2002000 ± 4003000 ± 6004000 ± 800
Viscosity, 275°F (135°C), min, cSt80110150210250300
Penetration, 77°F (25°C), 100 g, 5 s, min20012070403020
Flash point, Cleveland open cup, min,° F (°C)325 (163)350 (177) 425 (219)450 (232)450 (232)450 (232)
Solubility in trichloroethylene, min, %99.0 99.099.099.099.099.0
Tests on residue from thin-film oven test:
Viscosity, 140°F (60°C), max, P12502500500010 00015 000 20 000
Ductility, 77°F (25°C), 5 cm/min, min, cm100

A

100 502015 10

A If ductility is less than 100, material will be accepted if ductility at 60°F (15.5°C) is 100 minimum at a pull rate of 5 cm/min.

abstract:

This specification covers three sets of physical requirement limits for asphalt cements graded by viscosity at a specified temperature for use in pavement construction. The purchaser shall... View More

Document History

ASTM D3381-09
July 1, 2009
Standard Specification for Viscosity-Graded Asphalt Cement for Use in Pavement Construction
1.1 This specification covers asphalt cements graded by viscosity at 140°F (60°C) for use in pavement construction. Three sets of limits are offered in this specification. The purchaser shall specify...
December 1, 2005
Standard Specification for Viscosity-Graded Asphalt Cement for Use in Pavement Construction
This specification covers three sets of physical requirement limits for asphalt cements graded by viscosity at a specified temperature for use in pavement construction. The purchaser shall indicate...
February 10, 1999
Standard Specification for Viscosity-Graded Asphalt Cement for Use in Pavement Construction
1.1 This specification covers asphalt cements graded by viscosity at 140°F (60°C) for use in pavement construction. Three sets of limits are offered in this specification. The purchaser shall specify...
Advertisement