ASTM International - ASTM D3089-97

Standard Practice for Determining the A-D Dimension of Aerosol Valve Dip Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1997
Status: inactive
Page Count: 3
ICS Code (Aerosol containers): 55.130
scope:

1.1 This practice covers the rapid determination of the A-D dimension defined as the centerline dimension from the top plane of the valve mounting cup curl to the far end of the dip tube. See Fig. 1.

1.2 This practice is limited to valves with 1 in. (25.4mm) mounting cups.

Document History

February 1, 2017
Standard Practice for Determining the A-D Dimension of Aerosol Valve Dip Tubes
2.1 Using dip tubes of the correct length is helpful by enabling the user to discharge essentially all the product from the dispenser, preventing the tube from becoming jammed into an incorrect...
October 1, 2008
Standard Practice for Determining the A-D Dimension of Aerosol Valve Dip Tubes
Using dip tubes of the correct length is helpful by enabling the user to discharge essentially all the product from the dispenser, preventing the tube from becoming jammed into an incorrect position...
September 10, 1997
Standard Practice for Determining the A-D Dimension of Aerosol Valve Dip Tubes
Using dip tubes of the correct length is helpful by enabling the user to discharge essentially all the product from the dispenser, preventing the tube from becoming jammed into an incorrect position...
ASTM D3089-97
September 10, 1997
Standard Practice for Determining the A-D Dimension of Aerosol Valve Dip Tubes
1.1 This practice covers the rapid determination of the A-D dimension defined as the centerline dimension from the top plane of the valve mounting cup curl to the far end of the dip tube. See Fig. 1....
Advertisement