ASTM International - ASTM D3089-97(2008)

Standard Practice for Determining the A-D Dimension of Aerosol Valve Dip Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2008
Status: inactive
Page Count: 3
ICS Code (Aerosol containers): 55.130
significance And Use:

Using dip tubes of the correct length is helpful by enabling the user to discharge essentially all the product from the dispenser, preventing the tube from becoming jammed into an incorrect... View More

scope:

1.1 This practice covers the rapid determination of the A-D dimension defined as the centerline dimension from the top plane of the valve mounting cup curl to the far end of the dip tube. See Fig. 1.

1.2 This practice is limited to valves with 1-in. (25.4-mm) mounting cups.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

Document History

February 1, 2017
Standard Practice for Determining the A-D Dimension of Aerosol Valve Dip Tubes
2.1 Using dip tubes of the correct length is helpful by enabling the user to discharge essentially all the product from the dispenser, preventing the tube from becoming jammed into an incorrect...
ASTM D3089-97(2008)
October 1, 2008
Standard Practice for Determining the A-D Dimension of Aerosol Valve Dip Tubes
Using dip tubes of the correct length is helpful by enabling the user to discharge essentially all the product from the dispenser, preventing the tube from becoming jammed into an incorrect position...
September 10, 1997
Standard Practice for Determining the A-D Dimension of Aerosol Valve Dip Tubes
Using dip tubes of the correct length is helpful by enabling the user to discharge essentially all the product from the dispenser, preventing the tube from becoming jammed into an incorrect position...
September 10, 1997
Standard Practice for Determining the A-D Dimension of Aerosol Valve Dip Tubes
1.1 This practice covers the rapid determination of the A-D dimension defined as the centerline dimension from the top plane of the valve mounting cup curl to the far end of the dip tube. See Fig. 1....
Advertisement