ASTM International - ASTM D7116-05

Standard Specification for Joint Sealants, Hot Applied, Jet Fuel Resistant Types, for Portland Cement Concrete Pavements (Withdrawn 2012)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2005
Status: inactive
Page Count: 4
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Construction of airports): 93.120
scope:

1.1 This specification covers joint and crack sealants of the hot applied type intended for use in sealing joints and cracks in portland cement concrete in areas that are subject to fuel spillage.

1.2 The values stated in SI units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

abstract:

This specification covers joint and crack sealants of the hot applied, jet fuel resistant type intended for use in sealing joints and cracks in Portland cement concrete in areas that are subject... View More

Document History

May 1, 2021
Standard Specification for Joint Sealants, Hot Applied, Jet Fuel Resistant Types, for Portland Cement Concrete Pavements
1.1 This specification covers joint and crack sealants of the hot-applied type intended for use in sealing joints and cracks in portland cement concrete in areas that are subject to fuel spillage....
May 1, 2016
Standard Specification for Joint Sealants, Hot Applied, Jet Fuel Resistant Types, for Portland Cement Concrete Pavements
This specification covers joint and crack sealants of the hot applied, jet fuel resistant type intended for use in sealing joints and cracks in Portland cement concrete in areas that are subject to...
ASTM D7116-05
December 1, 2005
Standard Specification for Joint Sealants, Hot Applied, Jet Fuel Resistant Types, for Portland Cement Concrete Pavements (Withdrawn 2012)
This specification covers joint and crack sealants of the hot applied, jet fuel resistant type intended for use in sealing joints and cracks in Portland cement concrete in areas that are subject to...
Advertisement