ASTM International - ASTM D7116-16
Standard Specification for Joint Sealants, Hot Applied, Jet Fuel Resistant Types, for Portland Cement Concrete Pavements
| Organization: | ASTM International |
| Publication Date: | 1 May 2016 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
| ICS Code (Construction of airports): | 93.120 |
scope:
1.1 This specification covers joint and crack sealants of the hot applied type intended for use in sealing joints and cracks in portland cement concrete in areas that are subject to fuel spillage.
1.2 The values stated in SI units are to be regarded as the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.
abstract:
This specification covers joint and crack sealants of the hot applied, jet fuel resistant type intended for use in sealing joints and cracks in Portland cement concrete in areas that are subject... View More
Document History