ASTM International - ASTM C118M-05a
Standard Specification for Concrete Pipe for Irrigation or Drainage (Metric)
| Organization: | ASTM International |
| Publication Date: | 1 December 2005 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1.1 This specification covers nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in Table 1 and for use in drainage.
1.2 This specification is the SI counterpart of Specification C 118.
Note 1-This specification is for manufacturing and purchase only and does not include requirements for bedding, backfill, installation, or field repairs. The owner is cautioned that he must correlate field conditions with the characteristics of the pipe specified and provide inspection during installation.
abstract:
This specification covers the specification for the nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, and for... View More
Document History