ASTM International - ASTM C118M-15
Standard Specification for Concrete Pipe for Irrigation or Drainage (Metric)
| Organization: | ASTM International |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Pipelines and its parts for external sewage systems): | 23.040.05 |
| ICS Code (Pipes and fittings of other materials): | 23.040.50 |
scope:
1.1 This specification covers nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, as shown in Table 1 and for use in drainage.
(A) For hydrostatic test requirements, refer to 10.5.(B) Higher working pressures are not prohibited up to a maximum of 120 kPa for 150 through 200-mm diameters, 105 kPa for 250 through 300-mm diameters, and 90 kPa for 350 through 600-mm diameters. In these cases, the strength of the pipe shall be increased to give a minimum internal hydrostatic test pressure of at least four times the design working pressure when tested as specified in 10.5.
1.2 This specification is the SI counterpart of Specification C118.
Note 1: This specification is for manufacturing and purchase only and does not include requirements for bedding, backfill, installation, or field repairs. The owner is cautioned that he must correlate field conditions with the characteristics of the pipe specified and provide inspection during installation.
abstract:
This specification covers the specification for the nonreinforced concrete pipe to be used for the conveyance of irrigation water with working pressures, including hydraulic transients, and for... View More
Document History