ASTM International - ASTM D4801-05

Standard Specification for Polyethylene Sheeting in Thickness of 0.25 mm (0.010 in.) and Greater

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2005
Status: inactive
Page Count: 5
ICS Code (Films and sheets): 83.140.10
scope:

1.1 This specification covers requirements for extruded- and compression-molded sheeting made from low-, medium- and high-density polyethylenes and copolymers in thickness of 0.25 mm [0.010 in.] and greater. Sheeting conforming to this specification is intended for use in the thinner gages principally for chemical tank linings, spacers in electrical equipment, and for thermoforming into such items as trays, pallets, and shipping containers. The thicker gages are used principally as machine-shop stock.

1.2 Polyethylene materials, being thermoplastics, are reprocessable and recyclable (see Guide D 5033). This specification allows for the use of those polyethylene plastic materials, provided that any specific requirements as governed by the producer and end user are met.

1.3 The values stated in SI units are to be regarded as standard. The values given in brackets are for information only.

The following precautionary caveat pertains only to the test methods portion, Section , of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1

There is no similar or equivalent ISO standard.

Document History

January 1, 2025
Standard Specification for Polyethylene Sheeting in Thickness of 0.25 mm (0.010 in.) and Greater
1.1 This specification covers requirements for extruded (cast or blown) and compression-molded sheeting made from low-, medium- and high-density polyethylenes and copolymers in thickness of 0.25 mm...
October 1, 2016
Standard Specification for Polyethylene Sheeting in Thickness of 0.25 mm (0.010 in.) and Greater
1.1 This specification covers requirements for extruded (cast or blown) and compression-molded sheeting made from low-, medium- and high-density polyethylenes and copolymers in thickness of 0.25 mm...
November 1, 2008
Standard Specification for Polyethylene Sheeting in Thickness of 0.25 mm [0.010 in.] and Greater
1.1 This specification covers requirements for extruded (cast or blown) and compression-molded sheeting made from low-, medium- and high-density polyethylenes and copolymers in thickness of 0.25 mm...
April 1, 2007
Standard Specification for Polyethylene Sheeting in Thickness of 0.25 mm [0.010 in.] and Greater
1.1 This specification covers requirements for extruded (cast or blown) and compression-molded sheeting made from low-, medium- and high-density polyethylenes and copolymers in thickness of 0.25 mm...
November 15, 2006
Standard Specification for Polyethylene Sheeting in Thickness of 0.25 mm [0.010 in.] and Greater
1.1 This specification covers requirements for extruded- and compression-molded sheeting made from low-, medium- and high-density polyethylenes and copolymers in thickness of 0.25 mm [0.010 in.] and...
ASTM D4801-05
December 1, 2005
Standard Specification for Polyethylene Sheeting in Thickness of 0.25 mm (0.010 in.) and Greater
1.1 This specification covers requirements for extruded- and compression-molded sheeting made from low-, medium- and high-density polyethylenes and copolymers in thickness of 0.25 mm [0.010 in.] and...
November 10, 1995
Standard Specification for Polyethylene Sheeting in Thickness of 0.25 mm (0.010 in.) and Greater
1.1 This specification covers requirements for extruded- and compression-molded sheeting made from low-, medium- and high-density polyethylenes and copolymers in thickness of 0.25 mm (0.010 in.) and...
November 10, 1995
Standard Specification for Polyethylene Sheeting in Thickness of 0.25 mm (0.010 in.) and Greater
1.1 This specification covers requirements for extruded- and compression-molded sheeting made from low-, medium- and high-density polyethylenes and copolymers in thickness of 0.25 mm (0.010 in.) and...
November 10, 1995
Standard Specification for Polyethylene Sheeting in Thickness of 0.25 mm (0.010 in.) and Greater
1.1 This specification covers requirements for extruded- and compression-molded sheeting made from low-, medium- and high-density polyethylenes and copolymers in thickness of 0.25 mm (0.010 in.) and...
Advertisement