ASTM International - ASTM D4801-08

Standard Specification for Polyethylene Sheeting in Thickness of 0.25 mm [0.010 in.] and Greater

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2008
Status: inactive
Page Count: 5
ICS Code (Films and sheets): 83.140.10
scope:

1.1 This specification covers requirements for extruded (cast or blown) and compression-molded sheeting made from low-, medium- and high-density polyethylenes and copolymers in thickness of 0.25 mm (0.010 in.) and greater. Depending on the functional requirements, sheeting conforming to this specification is used in applications such as chemical tank linings, spacers in electrical equipment, thermoforming into such items as trays, pallets, and shipping containers, and as machine-shop stock.

1.2 Polyethylene materials, being thermoplastics, are reprocessable and recyclable (see Guides D 5033 and D 7209). This specification allows for the use of those polyethylene plastic materials, provided that any specific requirements as governed by the producer and end user are met.

1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.

1.4 The following precautionary caveat pertains only to the test methods portion, Section 11, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-There is no known ISO equivalent to this standard.

abstract:

This specification covers the requirements for extruded (cast or blown) and compression-molded sheeting made from low-, medium-, and high-density polyethylenes and copolymers in specified... View More

Document History

January 1, 2025
Standard Specification for Polyethylene Sheeting in Thickness of 0.25 mm (0.010 in.) and Greater
1.1 This specification covers requirements for extruded (cast or blown) and compression-molded sheeting made from low-, medium- and high-density polyethylenes and copolymers in thickness of 0.25 mm...
October 1, 2016
Standard Specification for Polyethylene Sheeting in Thickness of 0.25 mm (0.010 in.) and Greater
1.1 This specification covers requirements for extruded (cast or blown) and compression-molded sheeting made from low-, medium- and high-density polyethylenes and copolymers in thickness of 0.25 mm...
ASTM D4801-08
November 1, 2008
Standard Specification for Polyethylene Sheeting in Thickness of 0.25 mm [0.010 in.] and Greater
1.1 This specification covers requirements for extruded (cast or blown) and compression-molded sheeting made from low-, medium- and high-density polyethylenes and copolymers in thickness of 0.25 mm...
April 1, 2007
Standard Specification for Polyethylene Sheeting in Thickness of 0.25 mm [0.010 in.] and Greater
1.1 This specification covers requirements for extruded (cast or blown) and compression-molded sheeting made from low-, medium- and high-density polyethylenes and copolymers in thickness of 0.25 mm...
November 15, 2006
Standard Specification for Polyethylene Sheeting in Thickness of 0.25 mm [0.010 in.] and Greater
1.1 This specification covers requirements for extruded- and compression-molded sheeting made from low-, medium- and high-density polyethylenes and copolymers in thickness of 0.25 mm [0.010 in.] and...
December 1, 2005
Standard Specification for Polyethylene Sheeting in Thickness of 0.25 mm (0.010 in.) and Greater
1.1 This specification covers requirements for extruded- and compression-molded sheeting made from low-, medium- and high-density polyethylenes and copolymers in thickness of 0.25 mm [0.010 in.] and...
November 10, 1995
Standard Specification for Polyethylene Sheeting in Thickness of 0.25 mm (0.010 in.) and Greater
1.1 This specification covers requirements for extruded- and compression-molded sheeting made from low-, medium- and high-density polyethylenes and copolymers in thickness of 0.25 mm (0.010 in.) and...
November 10, 1995
Standard Specification for Polyethylene Sheeting in Thickness of 0.25 mm (0.010 in.) and Greater
1.1 This specification covers requirements for extruded- and compression-molded sheeting made from low-, medium- and high-density polyethylenes and copolymers in thickness of 0.25 mm (0.010 in.) and...
November 10, 1995
Standard Specification for Polyethylene Sheeting in Thickness of 0.25 mm (0.010 in.) and Greater
1.1 This specification covers requirements for extruded- and compression-molded sheeting made from low-, medium- and high-density polyethylenes and copolymers in thickness of 0.25 mm (0.010 in.) and...
Advertisement