ASTM International - ASTM F106-06
Standard Specification for Brazing Filler Metals for Electron Devices
| Organization: | ASTM International |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Brazing and soldering): | 25.160.50 |
scope:
1.1 This specification covers requirements or filler metals suitable for brazing internal parts and other critical areas of electron devices in a nonoxidizing atmosphere (Note 1).
1.2 These materials are available in strip or wire or preforms made by blanking the strip or bending the wire. Powders are also available.
Note 1-Brazing filler metals for general applications are specified in AWS Specification A 5.8.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
abstract:
This specification covers brazing filler metals for use in electron devices in a nonoxidizing atmosphere. Material covered by this specification consists of vacuum grade (Grades 1 and 2) brazing... View More
Document History