ASTM International - ASTM F106-00

Standard Specification for Brazing Filler Metals for Electron Devices

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 2000
Status: inactive
Page Count: 6
ICS Code (Brazing and soldering): 25.160.50
scope:

1.1 This specification covers requirements or filler metals suitable for brazing internal parts and other critical areas of electron devices in a nonoxidizing atmosphere (Note 1).

1.2 These materials are available in strip or wire or preforms made by blanking the strip or bending the wire. Powders are also available.

Note 1--Brazing filler metals for general applications are specified in AWS Specification A5.8.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

April 1, 2024
Standard Specification for Brazing Filler Metals for Electron Devices
1.1 This specification covers requirements or filler metals suitable for brazing internal parts and other critical areas of electron devices in a nonoxidizing atmosphere (Note 1). 1.2 These...
June 1, 2017
Standard Specification for Brazing Filler Metals for Electron Devices (Withdrawn 2024)
1.1 This specification covers requirements or filler metals suitable for brazing internal parts and other critical areas of electron devices in a nonoxidizing atmosphere (Note 1). 1.2 These...
February 1, 2012
Standard Specification for Brazing Filler Metals for Electron Devices
This specification covers brazing filler metals for use in electron devices in a nonoxidizing atmosphere. Material covered by this specification consists of vacuum grade (Grades 1 and 2) brazing...
January 1, 2006
Standard Specification for Brazing Filler Metals for Electron Devices
This specification covers brazing filler metals for use in electron devices in a nonoxidizing atmosphere. Material covered by this specification consists of vacuum grade (Grades 1 and 2) brazing...
December 10, 2000
Standard Specification for Brazing Filler Metals for Electron Devices
1.1 This specification covers requirements or filler metals suitable for brazing internal parts and other critical areas of electron devices in a nonoxidizing atmosphere (Note 1). 1.2 These...
ASTM F106-00
December 10, 2000
Standard Specification for Brazing Filler Metals for Electron Devices
1.1 This specification covers requirements or filler metals suitable for brazing internal parts and other critical areas of electron devices in a nonoxidizing atmosphere (Note 1). 1.2 These...
Advertisement