ASTM International - ASTM B863-05e1

Standard Specification for Titanium and Titanium Alloy Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2005
Status: inactive
Page Count: 5
ICS Code (Titanium products): 77.150.50
scope:

1.1 This specification covers titanium and titanium alloy wire as follows:

1.1.1 Grade 1Unalloyed titanium, low oxygen,

1.1.2 Grade 2Unalloyed titanium, standard oxygen,

1.1.3 Grade 3Unalloyed titanium, medium oxygen,

1.1.4 Grade 4Unalloyed titanium, high oxygen,

1.1.5 Grade 5Titanium alloy (6 % aluminum, 4 % vanadium),

1.1.6 Grade 6Titanium alloy (5 % aluminum, 2.5 % tin),

1.1.7 Grade 7Unalloyed titanium plus 0.12 % to 0.25 % palladium, standard oxygen,

1.1.8 Grade 9Titanium alloy (3 % aluminum, 2.5 % vanadium),

1.1.9 Grade 11Unalloyed titanium plus 0.12 % to 0.25 % palladium, low oxygen,

1.1.10 Grade 12Titanium alloy (0.3 % molybdenum, 0.8 % nickel),

1.1.11 Grade 13Titanium alloy (0.5 % nickel, 0.05 % ruthenium),

1.1.12 Grade 14Titanium alloy (0.5 % nickel, 0.05 % ruthenium),

1.1.13 Grade 15Titanium alloy (0.5 % nickel, 0.05 % ruthenium),

1.1.14 Grade 16Unalloyed titanium plus 0.04 % to 0.08 % palladium, standard oxygen,

1.1.15 Grade 17Unalloyed titanium plus 0.04 % to 0.08 % palladium, low oxygen,

1.1.16 Grade 18Titanium alloy (3 % aluminum, 2.5 % vanadium) plus 0.04 % to 0.08 % palladium,

1.1.17 Grade 19Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum),

1.1.18 Grade 20Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum) plus 0.04 % to 0.08 % palladium,

1.1.19 Grade 21Titanium alloy (15 % molybdenum, 3 % aluminum, 2.7 % niobium, 0.25 % silicon),

1.1.20 Grade 23Titanium alloy (6 % aluminum, 4 % vanadium with extra low interstitial elements, ELI),

1.1.21 Grade 24Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.04 % to 0.08 % palladium,

1.1.22 Grade 25Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.3 % to 0.8 % nickel and 0.04 % to 0.08 % palladium,

1.1.23 Grade 26Unalloyed titanium plus 0.08 to 0.14 % ruthenium,

1.1.24 Grade 27Unalloyed titanium plus 0.08 to 0.14 % ruthenium,

1.1.25 Grade 28Titanium alloy (3 % aluminum, 2.5 % vanadium) plus 0.08 to 0.14 % ruthenium,

1.1.26 Grade 29Titanium alloy (6 % aluminum, 4 % vanadium with extra low interstitial elements, ELI) plus 0.08 to 0.14 % ruthenium,

1.1.27 Grade 32Titanium alloy (5 % aluminum, 1 % tin, 1 % vanadium, 1 % zirconium, 0.8 % molybdenum),

1.1.28 Grade 33Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium),

1.1.29 Grade 34Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium),

1.1.30 Grade 35Titanium alloy (4.5 % aluminum, 2 % molybdenum, 1.6 % vanadium, 0.5 % iron, 0.3 % silicon),

1.1.31 Grade 36Titanium alloy (45 % niobium), and

1.1.32 Grade 37Titanium alloy (1.5 % aluminum).

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to DI units that are provided for information only and are not considered standard.

Document History

April 1, 2026
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—UNS R50250. Unalloyed titanium, 1.1.2 Grade 2—UNS R50400. Unalloyed titanium, 1.1.2.1 Grade 2H—UNS R50400....
November 1, 2023
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—UNS R50250. Unalloyed titanium, 1.1.2 Grade 2—UNS R50400. Unalloyed titanium, 1.1.2.1 Grade 2H—UNS R50400....
November 1, 2019
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—UNS R50250. Unalloyed titanium, 1.1.2 Grade 2—UNS R50400. Unalloyed titanium, 1.1.2.1 Grade 2H—UNS R50400....
November 1, 2014
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—UNS R50250. Unalloyed titanium, 1.1.2 Grade 2—UNS R50400. Unalloyed titanium, 1.1.2.1 Grade 2H—UNS R50400....
July 1, 2013
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—UNS R50250. Unalloyed titanium, low oxygen, 1.1.2 Grade 2—UNS R50400. Unalloyed titanium, standard oxygen,...
June 1, 2013
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—Unalloyed titanium, low oxygen, 1.1.2 Grade 2—Unalloyed titanium, standard oxygen, 1.1.2.1 Grade...
November 1, 2012
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—Unalloyed titanium, low oxygen, 1.1.2 Grade 2—Unalloyed titanium, standard oxygen, 1.1.2.1 Grade...
May 1, 2010
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—Unalloyed titanium, low oxygen, 1.1.2 Grade 2—Unalloyed titanium, standard oxygen, 1.1.2.1 Grade...
June 1, 2009
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—Unalloyed titanium, low oxygen, 1.1.2 Grade 2—Unalloyed titanium, standard oxygen, 1.1.2.1 Grade...
August 1, 2008
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—Unalloyed titanium, low oxygen, 1.1.2 Grade 2—Unalloyed titanium, standard oxygen, 1.1.2.1 Grade...
May 15, 2008
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—Unalloyed titanium, low oxygen, 1.1.2 Grade 2—Unalloyed titanium, standard oxygen, 1.1.2.1 Grade...
June 1, 2006
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—Unalloyed titanium, low oxygen, 1.1.2 Grade 2—Unalloyed titanium, standard oxygen, 1.1.2.1 Grade 2H—Unalloyed...
April 1, 2006
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1Unalloyed titanium, low oxygen, 1.1.2 Grade 2Unalloyed titanium, standard oxygen, 1.1.3 Grade 3Unalloyed...
January 1, 2005
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1Unalloyed titanium, low oxygen, 1.1.2 Grade 2Unalloyed titanium, standard oxygen, 1.1.3 Grade 3Unalloyed...
ASTM B863-05e1
January 1, 2005
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1Unalloyed titanium, low oxygen, 1.1.2 Grade 2Unalloyed titanium, standard oxygen, 1.1.3 Grade 3Unalloyed...
November 1, 2003
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers the requirements for 26 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
October 10, 2002
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers the requirements for 26 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
November 10, 1999
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1 -Unalloyed titanium, low oxygen, 1.1.2 Grade 2 -Unalloyed titanium, standard oxygen, 1.1.3 Grade 3...
Advertisement