ASTM International - ASTM B863-10

Standard Specification for Titanium and Titanium Alloy Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2010
Status: inactive
Page Count: 6
ICS Code (Titanium products): 77.150.50
scope:

1.1 This specification covers titanium and titanium alloy wire as follows:

1.1.1 Grade 1-Unalloyed titanium, low oxygen,

1.1.2 Grade 2-Unalloyed titanium, standard oxygen,

1.1.2.1 Grade 2H-Unalloyed titanium (Grade 2 with 58 ksi minimum UTS),

1.1.3 Grade 3-Unalloyed titanium, medium oxygen,

1.1.4 Grade 4-Unalloyed titanium, high oxygen,

1.1.5 Grade 5-Titanium alloy (6 % aluminum, 4 % vanadium),

1.1.6 Grade 6-Titanium alloy (5 % aluminum, 2.5 % tin),

1.1.7 Grade 7-Unalloyed titanium plus 0.12 to 0.25 % palladium, standard oxygen,

1.1.7.1 Grade 7H-Unalloyed titanium plus 0.12 to 0.25 % palladium (Grade 7 with 58 ksi minimum UTS),

1.1.8 Grade 9-Titanium alloy (3 % aluminum, 2.5 % vanadium),

1.1.9 Grade 11-Unalloyed titanium plus 0.12 to 0.25 % palladium, low oxygen,

1.1.10 Grade 12-Titanium alloy (0.3 % molybdenum, 0.8 % nickel),

1.1.11 Grade 13-Titanium alloy (0.5 % nickel, 0.05 % ruthenium),

1.1.12 Grade 14-Titanium alloy (0.5 % nickel, 0.05 % ruthenium),

1.1.13 Grade 15-Titanium alloy (0.5 % nickel, 0.05 % ruthenium),

1.1.14 Grade 16-Unalloyed titanium plus 0.04 to 0.08 % palladium, standard oxygen,

1.1.14.1 Grade 16H-Unalloyed titanium plus 0.04 to 0.08 % palladium (Grade 16 with 58 ksi minimum UTS),

1.1.15 Grade 17-Unalloyed titanium plus 0.04 to 0.08 % palladium, low oxygen,

1.1.16 Grade 18-Titanium alloy (3 % aluminum, 2.5 % vanadium) plus 0.04 to 0.08 % palladium,

1.1.17 Grade 19-Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum),

1.1.18 Grade 20-Titanium alloy (3 % aluminum, 8 % vanadium, 6 % chromium, 4 % zirconium, 4 % molybdenum) plus 0.04 to 0.08 % palladium,

1.1.19 Grade 21-Titanium alloy (15 % molybdenum, 3 % aluminum, 2.7 % niobium, 0.25 % silicon),

1.1.20 Grade 23-Titanium alloy (6 % aluminum, 4 % vanadium with extra low interstitial elements, ELI),

1.1.21 Grade 24-Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.04 % to 0.08 % palladium,

1.1.22 Grade 25-Titanium alloy (6 % aluminum, 4 % vanadium) plus 0.3 to 0.8 % nickel and 0.04 to 0.08 % palladium,

1.1.23 Grade 26-Unalloyed titanium plus 0.08 to 0.14 % ruthenium,

1.1.23.1 Grade 26H-Unalloyed titanium plus 0.08 to 0.14 % ruthenium (Grade 26 with 58 ksi minimum UTS),

1.1.24 Grade 27-Unalloyed titanium plus 0.08 to 0.14 % ruthenium,

1.1.25 Grade 28-Titanium alloy (3 % aluminum, 2.5 % vanadium) plus 0.08 to 0.14 % ruthenium,

1.1.26 Grade 29-Titanium alloy (6 % aluminum, 4 % vanadium with extra low interstitial elements, ELI) plus 0.08 to 0.14 % ruthenium,

1.1.27 Grade 32-Titanium alloy (5 % aluminum, 1 % tin, 1 % vanadium, 1 % zirconium, 0.8 % molybdenum),

1.1.28 Grade 33-Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium),

1.1.29 Grade 34-Titanium alloy (0.4 % nickel, 0.015 % palladium, 0.025 % ruthenium, 0.15 % chromium),

1.1.30 Grade 35-Titanium alloy (4.5 % aluminum, 2 % molybdenum, 1.6 % vanadium, 0.5 % iron, 0.3 % silicon),

1.1.31 Grade 36-Titanium alloy (45 % niobium),

1.1.32 Grade 37-Titanium alloy (1.5 % aluminum), and

1.1.33 Grade 38-Titanium alloy (4 % aluminum, 2.5 % vanadium, 1.5 % iron).

Note 1-H grade material is identical to the corresponding numeric grade (that is, Grade 2H = Grade 2) except for the higher guaranteed minimum UTS, and may always be certified as meeting the requirements of its corresponding numeric grade. Grades 2H, 7H, 16H, and 26H are intended primarily for pressure vessel use.

The H grades were added in response to a user association request based on its study of over 5200 commercial Grade 2, 7, 16, and 26 test reports, where over 99 % met the 58 minimum UTS.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers for titanium and titanium alloy wire. The chemical composition; physical properties such as density; and mechanical properties such as tensile strength, elongation and... View More

Document History

April 1, 2026
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—UNS R50250. Unalloyed titanium, 1.1.2 Grade 2—UNS R50400. Unalloyed titanium, 1.1.2.1 Grade 2H—UNS R50400....
November 1, 2023
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—UNS R50250. Unalloyed titanium, 1.1.2 Grade 2—UNS R50400. Unalloyed titanium, 1.1.2.1 Grade 2H—UNS R50400....
November 1, 2019
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—UNS R50250. Unalloyed titanium, 1.1.2 Grade 2—UNS R50400. Unalloyed titanium, 1.1.2.1 Grade 2H—UNS R50400....
November 1, 2014
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—UNS R50250. Unalloyed titanium, 1.1.2 Grade 2—UNS R50400. Unalloyed titanium, 1.1.2.1 Grade 2H—UNS R50400....
July 1, 2013
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—UNS R50250. Unalloyed titanium, low oxygen, 1.1.2 Grade 2—UNS R50400. Unalloyed titanium, standard oxygen,...
June 1, 2013
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—Unalloyed titanium, low oxygen, 1.1.2 Grade 2—Unalloyed titanium, standard oxygen, 1.1.2.1 Grade...
November 1, 2012
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—Unalloyed titanium, low oxygen, 1.1.2 Grade 2—Unalloyed titanium, standard oxygen, 1.1.2.1 Grade...
ASTM B863-10
May 1, 2010
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—Unalloyed titanium, low oxygen, 1.1.2 Grade 2—Unalloyed titanium, standard oxygen, 1.1.2.1 Grade...
June 1, 2009
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—Unalloyed titanium, low oxygen, 1.1.2 Grade 2—Unalloyed titanium, standard oxygen, 1.1.2.1 Grade...
August 1, 2008
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—Unalloyed titanium, low oxygen, 1.1.2 Grade 2—Unalloyed titanium, standard oxygen, 1.1.2.1 Grade...
May 15, 2008
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—Unalloyed titanium, low oxygen, 1.1.2 Grade 2—Unalloyed titanium, standard oxygen, 1.1.2.1 Grade...
June 1, 2006
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1—Unalloyed titanium, low oxygen, 1.1.2 Grade 2—Unalloyed titanium, standard oxygen, 1.1.2.1 Grade 2H—Unalloyed...
April 1, 2006
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1Unalloyed titanium, low oxygen, 1.1.2 Grade 2Unalloyed titanium, standard oxygen, 1.1.3 Grade 3Unalloyed...
January 1, 2005
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1Unalloyed titanium, low oxygen, 1.1.2 Grade 2Unalloyed titanium, standard oxygen, 1.1.3 Grade 3Unalloyed...
January 1, 2005
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1Unalloyed titanium, low oxygen, 1.1.2 Grade 2Unalloyed titanium, standard oxygen, 1.1.3 Grade 3Unalloyed...
November 1, 2003
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers the requirements for 26 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
October 10, 2002
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers the requirements for 26 grades of titanium and titanium alloy welded pipe intended for general corrosion resisting and elevated temperature service as follows: 1.1.1...
November 10, 1999
Standard Specification for Titanium and Titanium Alloy Wire
1.1 This specification covers titanium and titanium alloy wire as follows: 1.1.1 Grade 1 -Unalloyed titanium, low oxygen, 1.1.2 Grade 2 -Unalloyed titanium, standard oxygen, 1.1.3 Grade 3...
Advertisement