ASTM International - ASTM B560-00(2005)

Standard Specification for Modern Pewter Alloys

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2005
Status: inactive
Page Count: 3
ICS Code (Lead, zinc, tin and their alloys): 77.120.60
scope:

1.1 This specification covers three alloy types, made from tin, antimony, and copper, used in the fabrication of pewter articles by casting, spinning, drawing, or forming. The metal may be supplied in the form of bars, ingots, rolled sheet, and circles.

1.2 Pewter alloy shall be defined as having a composition within the range from 90 to 98 % tin, 1 to 8 % antimony, and 0.25 to 3 % copper. Compositions are given in Table 1.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.4This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers three modern alloy types, made from tin, antimony, and copper, used in the fabrication of pewter articles by casting, spinning, drawing, or forming. These alloy types... View More

Document History

October 1, 2020
Standard Specification for Modern Pewter Alloys
1.1 This specification covers three Pewter alloy types as shown in Table 1, made from tin, antimony, and copper, used in the production and fabrication of finished or semi-finished pewter products by...
October 1, 2014
Standard Specification for Modern Pewter Alloys
1.1 This specification covers three alloy types, made from tin, antimony, and copper, used in the fabrication of pewter articles by casting, spinning, drawing, or forming. The metal may be supplied...
April 1, 2010
Standard Specification for Modern Pewter Alloys
1.1 This specification covers three alloy types, made from tin, antimony, and copper, used in the fabrication of pewter articles by casting, spinning, drawing, or forming. The metal may be supplied...
ASTM B560-00(2005)
November 1, 2005
Standard Specification for Modern Pewter Alloys
1.1 This specification covers three alloy types, made from tin, antimony, and copper, used in the fabrication of pewter articles by casting, spinning, drawing, or forming. The metal may be supplied...
October 10, 2000
Standard Specification for Modern Pewter Alloys
1.1 This specification covers three alloy types, made from tin, antimony, and copper, used in the fabrication of pewter articles by casting, spinning, drawing, or forming. The metal may be supplied...
Advertisement