ASTM International - ASTM B560-00(2010)
Standard Specification for Modern Pewter Alloys
| Organization: | ASTM International |
| Publication Date: | 1 April 2010 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Lead, zinc, tin and their alloys): | 77.120.60 |
scope:
1.1 This specification covers three alloy types, made from tin, antimony, and copper, used in the fabrication of pewter articles by casting, spinning, drawing, or forming. The metal may be supplied in the form of bars, ingots, rolled sheet, and circles.
1.2 Pewter alloy shall be defined as having a composition within the range from 90 to 98 % tin, 1 to 8 % antimony, and 0.25 to 3 % copper. Compositions are given in Table 1.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers three modern alloy types, made from tin, antimony, and copper, used in the fabrication of pewter articles by casting, spinning, drawing, or forming. These alloy types... View More
Document History