ASTM International - ASTM A1014/A1014M-06

Standard Specification for Precipitation-Hardening Bolting Material (UNS N07718) for High Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2006
Status: inactive
Page Count: 3
ICS Code (Steels for pressure purposes): 77.140.30
scope:

1.1 This specification covers a precipitation hardening bolting material (UNS N07718) for high temperature service.

1.2 This specification is expressed in both inch-pound and in SI units. However, unless the order specifies the applicable "M" designation (SI units), the material shall be furnished to inch-pound units.

1.3 The values stated in either inch-pounds or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification covers a precipitation hardening bolting material (UNS N07718) for high temperature service. The alloy shall be multiple melted using consumable electrode practice in the remelt... View More

Document History

July 1, 2026
Standard Specification for Precipitation-Hardening Bolting (UNS N07718) for High Temperature Service
1.1 This specification covers precipitation hardening bolting material (UNS N07718) and bolting components for high temperature service. See Specification A962/A962M for the definition of...
September 1, 2021
Standard Specification for Precipitation-Hardening Bolting (UNS N07718) for High Temperature Service
1.1 This specification covers precipitation hardening bolting material (UNS N07718) and bolting components for high temperature service. See Specification A962/A962M for the definition of "bolting."...
May 1, 2016
Standard Specification for Precipitation-Hardening Bolting (UNS N07718) for High Temperature Service
1.1 This specification covers precipitation hardening bolting material (UNS N07718) and bolting components for high temperature service. See Specification A962/A962M for the definition of “bolting.”...
Standard Specification for Precipitation-Hardening Bolting (UNS N07718) for High Temperature Service
1.1 This specification covers precipitation hardening bolting material (UNS N07718) and bolting components for high temperature service. See Specification A962/A962M for the definition of “bolting.”...
November 1, 2015
Standard Specification for Precipitation-Hardening Bolting (UNS N07718) for High Temperature Service
1.1 This specification covers precipitation hardening bolting material (UNS N07718) and bolting components for high temperature service. See Specification A962/A962M for the definition of “bolting.”...
May 15, 2010
Standard Specification for Precipitation-Hardening Bolting (UNS N07718) for High Temperature Service
1.1 This specification covers precipitation hardening bolting (UNS N07718) for high temperature service. See Specification for the definition of “bolting.” 1.2 The following referenced general...
May 1, 2009
Standard Specification for Precipitation-Hardening Fasteners and Fastener Material (UNS N07718) for High Temperature Service
1.1 This specification covers precipitation hardening fasteners and fastener material (UNS N07718) for high temperature service. 1.2 The following referenced general requirements are indispensable...
ASTM A1014/A1014M-06
March 1, 2006
Standard Specification for Precipitation-Hardening Bolting Material (UNS N07718) for High Temperature Service
This specification covers a precipitation hardening bolting material (UNS N07718) for high temperature service. The alloy shall be multiple melted using consumable electrode practice in the remelt...
Advertisement