ASTM International - ASTM A1014/A1014M-15

Standard Specification for Precipitation-Hardening Bolting (UNS N07718) for High Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2015
Status: inactive
Page Count: 4
ICS Code (Steels for pressure purposes): 77.140.30
scope:

1.1 This specification covers precipitation hardening bolting material (UNS N07718) and bolting components for high temperature service. See Specification A962/A962M for the definition of "bolting."

1.2 The following referenced general requirements are indispensable for application of this specification: Specification A962/A962M.

1.3 Supplementary requirements are provided for use at the option of the purchaser. The supplementary requirements only apply when specified individually in the purchase order or contract.

1.4 This specification is expressed in both inch-pound and in SI units. However, unless the purchase order or contract specifies the applicable M designation (SI units), the inch-pound units shall apply.

1.5 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers a precipitation hardening bolting material (UNS N07718) for high temperature service. The alloy shall be multiple melted using consumable electrode practice in the remelt... View More

Document History

July 1, 2026
Standard Specification for Precipitation-Hardening Bolting (UNS N07718) for High Temperature Service
1.1 This specification covers precipitation hardening bolting material (UNS N07718) and bolting components for high temperature service. See Specification A962/A962M for the definition of...
September 1, 2021
Standard Specification for Precipitation-Hardening Bolting (UNS N07718) for High Temperature Service
1.1 This specification covers precipitation hardening bolting material (UNS N07718) and bolting components for high temperature service. See Specification A962/A962M for the definition of "bolting."...
May 1, 2016
Standard Specification for Precipitation-Hardening Bolting (UNS N07718) for High Temperature Service
1.1 This specification covers precipitation hardening bolting material (UNS N07718) and bolting components for high temperature service. See Specification A962/A962M for the definition of “bolting.”...
Standard Specification for Precipitation-Hardening Bolting (UNS N07718) for High Temperature Service
1.1 This specification covers precipitation hardening bolting material (UNS N07718) and bolting components for high temperature service. See Specification A962/A962M for the definition of “bolting.”...
ASTM A1014/A1014M-15
November 1, 2015
Standard Specification for Precipitation-Hardening Bolting (UNS N07718) for High Temperature Service
1.1 This specification covers precipitation hardening bolting material (UNS N07718) and bolting components for high temperature service. See Specification A962/A962M for the definition of “bolting.”...
May 15, 2010
Standard Specification for Precipitation-Hardening Bolting (UNS N07718) for High Temperature Service
1.1 This specification covers precipitation hardening bolting (UNS N07718) for high temperature service. See Specification for the definition of “bolting.” 1.2 The following referenced general...
May 1, 2009
Standard Specification for Precipitation-Hardening Fasteners and Fastener Material (UNS N07718) for High Temperature Service
1.1 This specification covers precipitation hardening fasteners and fastener material (UNS N07718) for high temperature service. 1.2 The following referenced general requirements are indispensable...
March 1, 2006
Standard Specification for Precipitation-Hardening Bolting Material (UNS N07718) for High Temperature Service
This specification covers a precipitation hardening bolting material (UNS N07718) for high temperature service. The alloy shall be multiple melted using consumable electrode practice in the remelt...
Advertisement