ASTM International - ASTM D3364-99

Standard Test Method for Flow Rates for Poly(Vinyl Chloride) with Molecular Structural Implications

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 1999
Status: inactive
Page Count: 4
ICS Code (Thermoplastic materials): 83.080.20
scope:

1.1 This test method is an extension of Test Method D1238 specific to the measurement of flow rates of poly(vinyl chloride) (PVC) compounds while detecting and controlling various polymer instabilities associated with the flow rate.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-There is no similar or equivalent ISO standard.

Document History

February 1, 2026
Standard Test Method for Flow Rates of Non-Rigid Poly(Vinyl Chloride) with Molecular Structural Implications
5.1 This test method is useful for quality-control tests on PVC compounds having a wide range of melt viscosities. Measurements are made at shear rates close to 1 s-1. 5.2 In addition to the...
February 1, 2026
Standard Test Method for Flow Rates of Non-Rigid Poly(Vinyl Chloride) with Molecular Structural Implications
5.1 This test method is useful for quality-control tests on PVC compounds having a wide range of melt viscosities. Measurements are made at shear rates close to 1 s-1. 5.2 In addition to the...
May 1, 2019
Standard Test Method for Flow Rates for Poly(Vinyl Chloride) with Molecular Structural Implications
5.1 This test method is useful for quality-control tests on PVC compounds having a wide range of melt viscosities. Measurements are made at shear rates close to 1 s−1. 5.2 In addition to the...
September 1, 2011
Standard Test Method for Flow Rates for Poly(Vinyl Chloride) with Molecular Structural Implications
This test method is useful for quality-control tests on PVC compounds having a wide range of melt viscosities. Measurements are made at shear rates close to 1 s−1. In addition to the properties...
November 1, 2004
Standard Test Method for Flow Rates for Poly(Vinyl Chloride) with Molecular Structural Implications
This test method is useful for quality-control tests on PVC compounds having a wide range of melt viscosities. Measurements are made at shear rates close to 1 s−1. In addition to the properties...
ASTM D3364-99
March 10, 1999
Standard Test Method for Flow Rates for Poly(Vinyl Chloride) with Molecular Structural Implications
1.1 This test method is an extension of Test Method D1238 specific to the measurement of flow rates of poly(vinyl chloride) (PVC) compounds while detecting and controlling various polymer...
Advertisement