ASTM International - ASTM D3364-99(2011)

Standard Test Method for Flow Rates for Poly(Vinyl Chloride) with Molecular Structural Implications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2011
Status: inactive
Page Count: 5
ICS Code (Thermoplastic materials): 83.080.20
significance And Use:

This test method is useful for quality-control tests on PVC compounds having a wide range of melt viscosities. Measurements are made at shear rates close to 1 s−1.

In... View More

scope:

1.1 This test method is an extension of Test Method D1238 specific to the measurement of flow rates of poly(vinyl chloride) (PVC) compounds while detecting and controlling various polymer instabilities associated with the flow rate.

1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to inch-pound units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-There is no known ISO equivalent to this standard.

Document History

February 1, 2026
Standard Test Method for Flow Rates of Non-Rigid Poly(Vinyl Chloride) with Molecular Structural Implications
5.1 This test method is useful for quality-control tests on PVC compounds having a wide range of melt viscosities. Measurements are made at shear rates close to 1 s-1. 5.2 In addition to the...
February 1, 2026
Standard Test Method for Flow Rates of Non-Rigid Poly(Vinyl Chloride) with Molecular Structural Implications
5.1 This test method is useful for quality-control tests on PVC compounds having a wide range of melt viscosities. Measurements are made at shear rates close to 1 s-1. 5.2 In addition to the...
May 1, 2019
Standard Test Method for Flow Rates for Poly(Vinyl Chloride) with Molecular Structural Implications
5.1 This test method is useful for quality-control tests on PVC compounds having a wide range of melt viscosities. Measurements are made at shear rates close to 1 s−1. 5.2 In addition to the...
ASTM D3364-99(2011)
September 1, 2011
Standard Test Method for Flow Rates for Poly(Vinyl Chloride) with Molecular Structural Implications
This test method is useful for quality-control tests on PVC compounds having a wide range of melt viscosities. Measurements are made at shear rates close to 1 s−1. In addition to the properties...
November 1, 2004
Standard Test Method for Flow Rates for Poly(Vinyl Chloride) with Molecular Structural Implications
This test method is useful for quality-control tests on PVC compounds having a wide range of melt viscosities. Measurements are made at shear rates close to 1 s−1. In addition to the properties...
March 10, 1999
Standard Test Method for Flow Rates for Poly(Vinyl Chloride) with Molecular Structural Implications
1.1 This test method is an extension of Test Method D1238 specific to the measurement of flow rates of poly(vinyl chloride) (PVC) compounds while detecting and controlling various polymer...
Advertisement