ASTM International - ASTM D623-99e1

Standard Test Methods for Rubber Property-Heat Generation and Flexing Fatigue In Compression

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1999
Status: inactive
Page Count: 7
ICS Code (Rubber): 83.060
scope:

1.1 These test methods may be used to compare the fatigue characteristics and rate of heat generation of different rubber vulcanizates when they are subjected to dynamic compressive strains.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2019
Standard Test Methods for Rubber Property—Heat Generation and Flexing Fatigue In Compression
1.1 These test methods may be used to compare the fatigue characteristics and rate of heat generation of different rubber vulcanizates when they are subjected to dynamic compressive strains. 1.2 The...
November 1, 2019
Standard Test Methods for Rubber Property-Heat Generation and Flexing Fatigue In Compression
1.1 These test methods may be used to compare the fatigue characteristics and rate of heat generation of different rubber vulcanizates when they are subjected to dynamic compressive strains. 1.2 The...
May 1, 2014
Standard Test Methods for Rubber Property—Heat Generation and Flexing Fatigue In Compression
1.1 These test methods may be used to compare the fatigue characteristics and rate of heat generation of different rubber vulcanizates when they are subjected to dynamic compressive strains. 1.2 The...
May 1, 2007
Standard Test Methods for Rubber Property—Heat Generation and Flexing Fatigue In Compression
1.1 These test methods may be used to compare the fatigue characteristics and rate of heat generation of different rubber vulcanizates when they are subjected to dynamic compressive strains. 1.2 The...
November 10, 1999
Standard Test Methods for Rubber Property-Heat Generation and Flexing Fatigue In Compression
1.1 These test methods may be used to compare the fatigue characteristics and rate of heat generation of different rubber vulcanizates when they are subjected to dynamic compressive strains. 1.2 The...
ASTM D623-99e1
November 10, 1999
Standard Test Methods for Rubber Property-Heat Generation and Flexing Fatigue In Compression
1.1 These test methods may be used to compare the fatigue characteristics and rate of heat generation of different rubber vulcanizates when they are subjected to dynamic compressive strains. 1.2 The...
Advertisement