ASTM International - ASTM D623-07
Standard Test Methods for Rubber Property—Heat Generation and Flexing Fatigue In Compression
| Organization: | ASTM International |
| Publication Date: | 1 May 2007 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Rubber): | 83.060 |
significance And Use:
Because of wide variations in service conditions, no correlation between these accelerated tests and service performance is given or implied. However, the test methods yield data that can be used... View More
scope:
1.1 These test methods may be used to compare the fatigue characteristics and rate of heat generation of different rubber vulcanizates when they are subjected to dynamic compressive strains.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History