ASTM International - ASTM D3375-95a(2001)

Standard Test Method for Column Capacity of Particulate Mixed Bed Ion Exchange Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 1995
Status: inactive
Page Count: 4
ICS Code (Surface active agents): 71.100.40
scope:

1.1 This test method covers the determination of the performance of particulate mixed bed ion exchange materials in the regenerated form when used for deionization. It is intended for use in testing unused mixed bed materials and samples of regenerated mixed beds from operating units.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2025
Standard Test Method for Column Capacity of Particulate Mixed Bed Ion Exchange Materials
5.1 This test method can be used to evaluate unused mixed bed ion exchange materials for conformance to specifications. When a representative sample of the mixed bed can be obtained from an operating...
May 1, 2018
Standard Test Method for Column Capacity of Particulate Mixed Bed IonExchange Materials
5.1 This test method can be used to evaluate unused mixed bed ion exchange materials for conformance to specifications. When a representative sample of the mixed bed can be obtained from an operating...
July 1, 2016
Standard Test Method for Column Capacity of Particulate Mixed Bed IonExchange Materials
5.1 This test method can be used to evaluate unused mixed bed ion exchange materials for conformance to specifications. When a representative sample of the mixed bed can be obtained from an operating...
December 1, 2007
Standard Test Method for Column Capacity of Particulate Mixed Bed Ion
Exchange Materials (Withdrawn 2016)
This test method can be used to evaluate unused mixed bed ion exchange materials for conformance to specifications. When a representative sample of the mixed bed can be obtained from an operating...
January 10, 1995
Standard Test Method for Column Capacity of Particulate Mixed Bed Ion Exchange Materials
1.1 This test method covers the determination of the performance of particulate mixed bed ion exchange materials in the regenerated form when used for deionization. It is intended for use in testing...
ASTM D3375-95a(2001)
January 10, 1995
Standard Test Method for Column Capacity of Particulate Mixed Bed Ion Exchange Materials
1.1 This test method covers the determination of the performance of particulate mixed bed ion exchange materials in the regenerated form when used for deionization. It is intended for use in testing...
Advertisement