ASTM International - ASTM D3375-16

Standard Test Method for Column Capacity of Particulate Mixed Bed Ion Exchange Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2016
Status: inactive
Page Count: 5
ICS Code (Surface active agents): 71.100.40
significance And Use:

5.1 This test method can be used to evaluate unused mixed bed ion exchange materials for conformance to specifications. When a representative sample of the mixed bed can be obtained from an... View More

scope:

1.1 This test method covers the determination of the performance of particulate mixed bed ion exchange materials in the regenerated form when used for deionization. It is intended for use in testing unused mixed bed materials and samples of regenerated mixed beds from operating units.

1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to inch-pound units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2025
Standard Test Method for Column Capacity of Particulate Mixed Bed Ion Exchange Materials
5.1 This test method can be used to evaluate unused mixed bed ion exchange materials for conformance to specifications. When a representative sample of the mixed bed can be obtained from an operating...
May 1, 2018
Standard Test Method for Column Capacity of Particulate Mixed Bed IonExchange Materials
5.1 This test method can be used to evaluate unused mixed bed ion exchange materials for conformance to specifications. When a representative sample of the mixed bed can be obtained from an operating...
ASTM D3375-16
July 1, 2016
Standard Test Method for Column Capacity of Particulate Mixed Bed IonExchange Materials
5.1 This test method can be used to evaluate unused mixed bed ion exchange materials for conformance to specifications. When a representative sample of the mixed bed can be obtained from an operating...
December 1, 2007
Standard Test Method for Column Capacity of Particulate Mixed Bed Ion
Exchange Materials (Withdrawn 2016)
This test method can be used to evaluate unused mixed bed ion exchange materials for conformance to specifications. When a representative sample of the mixed bed can be obtained from an operating...
January 10, 1995
Standard Test Method for Column Capacity of Particulate Mixed Bed Ion Exchange Materials
1.1 This test method covers the determination of the performance of particulate mixed bed ion exchange materials in the regenerated form when used for deionization. It is intended for use in testing...
January 10, 1995
Standard Test Method for Column Capacity of Particulate Mixed Bed Ion Exchange Materials
1.1 This test method covers the determination of the performance of particulate mixed bed ion exchange materials in the regenerated form when used for deionization. It is intended for use in testing...
Advertisement