ASTM International - ASTM D3418-99

Standard Test Method for Transition Temperatures of Polymers By Differential Scanning Calorimetry

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1999
Status: inactive
Page Count: 5
ICS Code (Plastics in general): 83.080.01
scope:

1.1 This test method covers determination of transition temperatures of polymers (Note 1) by differential thermal analysis or differential scanning calorimetry.

Note 1-First-order transition temperatures or melting points of semicrystalline polymers may also be determined or approximated by the procedures found in Test Method D 2117 and Test Methods D 789.

1.2 This test method is applicable to polymers in granular form (below 60 mesh preferred, avoiding grinding if possible) or to any fabricated shape from which appropriate samples can be cut.

1.3 The normal operating temperature range is from the cryogenic region to 600°C. With special equipment, the temperature range can be extended.

1.4 The values stated in SI units are to be regarded as the standard.

1.5 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 2- To date, there is no similar or equivalent approved ISO standard.

Document History

September 1, 2021
Standard Test Method for Transition Temperatures and Enthalpies of Fusion and Crystallization of Polymers by Differential Scanning Calorimetry
1.1 This test method covers determination of transition temperatures and enthalpies of fusion and crystallization of polymers by differential scanning calorimetry. Note 1: True heats of fusion are...
May 1, 2015
Standard Test Method for Transition Temperatures and Enthalpies of Fusion and Crystallization of Polymers by Differential Scanning Calorimetry
1.1 This test method covers determination of transition temperatures and enthalpies of fusion and crystallization of polymers by differential scanning calorimetry. Note 1: True heats of fusion are...
August 1, 2012
Standard Test Method for Transition Temperatures and Enthalpies of Fusion and Crystallization of Polymers by Differential Scanning Calorimetry
1.1 This test method covers determination of transition temperatures and enthalpies of fusion and crystallization of polymers by differential scanning calorimetry. Note 1—True heats of fusion are to...
August 1, 2012
Standard Test Method for Transition Temperatures and Enthalpies of Fusion and Crystallization of Polymers by Differential Scanning Calorimetry
1.1 This test method covers determination of transition temperatures and enthalpies of fusion and crystallization of polymers by differential scanning calorimetry. Note 1—True heats of fusion are to...
November 1, 2008
Standard Test Method for Transition Temperatures and Enthalpies of Fusion and Crystallization of Polymers by Differential Scanning Calorimetry
1.1 This test method covers determination of transition temperatures and enthalpies of fusion and crystallization of polymers by differential scanning calorimetry. Note 1—True heats of fusion are to...
December 1, 2003
Standard Test Method for Transition Temperatures and Enthalpies of Fusion and Crystallization of Polymers by Differential Scanning Calorimetry
1.1 This test method covers determination of transition temperatures and enthalpies of fusion and crystallization of polymers by differential scanning calorimetry. p>Note 1—True heats of fusion are...
ASTM D3418-99
April 10, 1999
Standard Test Method for Transition Temperatures of Polymers By Differential Scanning Calorimetry
1.1 This test method covers determination of transition temperatures of polymers (Note 1) by differential thermal analysis or differential scanning calorimetry. Note 1-First-order transition...
January 1, 1982
Standard Test Method for Transition Temperatures of Polymers By Thermal Analysis
A description is not available for this item.
Advertisement