ASTM International - ASTM D3418-08

Standard Test Method for Transition Temperatures and Enthalpies of Fusion and Crystallization of Polymers by Differential Scanning Calorimetry

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2008
Status: inactive
Page Count: 7
ICS Code (Plastics in general): 83.080.01
significance And Use:

Thermal analysis provides a rapid method for measuring transitions due to morphological or chemical changes, in a polymer as it is heated/cooled through a specified temperature range. Change in... View More

scope:

1.1 This test method covers determination of transition temperatures and enthalpies of fusion and crystallization of polymers by differential scanning calorimetry.

Note 1-True heats of fusion are to be determined in conjunction with structure investigation, and frequently, specialized crystallization techniques are needed.

1.2 This test method is applicable to polymers in granular form or to any fabricated shape from which it is possible to cut appropriate specimens.

1.3 The normal operating temperature range is from the cryogenic region to 600°C. Certain equipment allows the temperature range to be extended.

1.4 The values stated in SI units are the standard.

Note 2-This test method does not apply to all types of polymers as written (see 6.8).

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 3-This standard is similar but not equivalent to ISO 11357-1, -2, -3. The ISO procedures provide additional information not supplied by this test method.

Document History

September 1, 2021
Standard Test Method for Transition Temperatures and Enthalpies of Fusion and Crystallization of Polymers by Differential Scanning Calorimetry
1.1 This test method covers determination of transition temperatures and enthalpies of fusion and crystallization of polymers by differential scanning calorimetry. Note 1: True heats of fusion are...
May 1, 2015
Standard Test Method for Transition Temperatures and Enthalpies of Fusion and Crystallization of Polymers by Differential Scanning Calorimetry
1.1 This test method covers determination of transition temperatures and enthalpies of fusion and crystallization of polymers by differential scanning calorimetry. Note 1: True heats of fusion are...
August 1, 2012
Standard Test Method for Transition Temperatures and Enthalpies of Fusion and Crystallization of Polymers by Differential Scanning Calorimetry
1.1 This test method covers determination of transition temperatures and enthalpies of fusion and crystallization of polymers by differential scanning calorimetry. Note 1—True heats of fusion are to...
August 1, 2012
Standard Test Method for Transition Temperatures and Enthalpies of Fusion and Crystallization of Polymers by Differential Scanning Calorimetry
1.1 This test method covers determination of transition temperatures and enthalpies of fusion and crystallization of polymers by differential scanning calorimetry. Note 1—True heats of fusion are to...
ASTM D3418-08
November 1, 2008
Standard Test Method for Transition Temperatures and Enthalpies of Fusion and Crystallization of Polymers by Differential Scanning Calorimetry
1.1 This test method covers determination of transition temperatures and enthalpies of fusion and crystallization of polymers by differential scanning calorimetry. Note 1—True heats of fusion are to...
December 1, 2003
Standard Test Method for Transition Temperatures and Enthalpies of Fusion and Crystallization of Polymers by Differential Scanning Calorimetry
1.1 This test method covers determination of transition temperatures and enthalpies of fusion and crystallization of polymers by differential scanning calorimetry. p>Note 1—True heats of fusion are...
April 10, 1999
Standard Test Method for Transition Temperatures of Polymers By Differential Scanning Calorimetry
1.1 This test method covers determination of transition temperatures of polymers (Note 1) by differential thermal analysis or differential scanning calorimetry. Note 1-First-order transition...
January 1, 1982
Standard Test Method for Transition Temperatures of Polymers By Thermal Analysis
A description is not available for this item.
Advertisement