ASTM International - ASTM E127-06

Standard Practice for Fabricating and Checking Aluminum Alloy Ultrasonic Standard Reference Blocks

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2006
Status: inactive
Page Count: 14
ICS Code (Testing of metals in general): 77.040.01
ICS Code (Aluminium and aluminium alloys): 77.120.10
significance And Use:

Reference blocks fabricated to this practice will exhibit specific area-amplitude and distance-amplitude relationships only with an immersion test at 5 MHz using the search unit, test instrument,... View More

scope:

1.1 This practice covers a procedure for fabricating aluminum alloy ultrasonic standard reference blocks that can be used for checking performance of ultrasonic testing equipment and for standardization and control of ultrasonic tests of aluminum alloy products using pulsed longitudinal waves introduced into test material either by the direct-contact method or by the immersion method. A recommended procedure for checking blocks is described and calibration data for a number of reference blocks are tabulated. Statements concerning procedures are provided without a discussion of the technical background for the preference. The necessary technical background can be found in Refs. (1-15).

Note 1-Practice E 428 and Guide E 1158 also describe procedures for selecting material, fabricating blocks, and checking response. Unlike this practice, there is no requirement for evaluation relative to a specified standard target.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2020
Standard Practice for Fabrication and Control of Flat Bottomed Hole Ultrasonic Standard Reference Blocks
1.1 This practice covers a procedure for fabrication and control of metal alloy reference blocks used in ultrasonic examinations that contain flat bottom holes (FBH). 1.2 These blocks may be used...
July 15, 2019
Standard Practice for Fabrication and Control of Flat Bottomed Hole Ultrasonic Standard Reference Blocks
1.1 This practice covers a procedure for fabrication and control of metal alloy reference blocks used in ultrasonic examinations that contain flat bottom holes (FBH). 1.2 These blocks may be used...
July 15, 2019
Standard Practice for Fabrication and Control of Flat Bottomed Hole Ultrasonic Standard Reference Blocks
1.1 This practice covers a procedure for fabrication and control of metal alloy reference blocks used in ultrasonic examinations that contain flat bottom holes (FBH). 1.2 These blocks may be used...
June 1, 2015
Standard Practice for Fabrication and Control of Aluminum Alloy Ultrasonic Standard Reference Blocks
1.1 This practice covers a procedure for fabricating aluminum alloy ultrasonic standard reference blocks that can be used for assessing performance of ultrasonic testing equipment and for...
February 15, 2010
Standard Practice for Fabricating and Checking Aluminum Alloy Ultrasonic Standard Reference Blocks
1.1 This practice covers a procedure for fabricating aluminum alloy ultrasonic standard reference blocks that can be used for checking performance of ultrasonic testing equipment and for...
December 1, 2007
Standard Practice for Fabricating and Checking Aluminum Alloy Ultrasonic Standard Reference Blocks
1.1 This practice covers a procedure for fabricating aluminum alloy ultrasonic standard reference blocks that can be used for checking performance of ultrasonic testing equipment and for...
ASTM E127-06
May 1, 2006
Standard Practice for Fabricating and Checking Aluminum Alloy Ultrasonic Standard Reference Blocks
Reference blocks fabricated to this practice will exhibit specific area-amplitude and distance-amplitude relationships only with an immersion test at 5 MHz using the search unit, test instrument, and...
April 1, 2005
Standard Practice for Fabricating and Checking Aluminum Alloy Ultrasonic Standard Reference Blocks
1.1 This practice covers a procedure for fabricating aluminum alloy ultrasonic standard reference blocks that can be used for checking performance of ultrasonic testing equipment and for...
July 1, 2004
Standard Practice for Fabricating and Checking Aluminum Alloy Ultrasonic Standard Reference Blocks
1.1 This practice covers a procedure for fabricating aluminum alloy ultrasonic standard reference blocks that can be used for checking performance of ultrasonic testing equipment and for...
December 10, 1998
Standard Practice for Fabricating and Checking Aluminum Alloy Ultrasonic Standard Reference Blocks
1.1 This practice covers a procedure for fabricating aluminum alloy ultrasonic standard reference blocks that can be used for checking performance of ultrasonic testing equipment and for...
Advertisement