ASTM International - ASTM E127-15
Standard Practice for Fabrication and Control of Aluminum Alloy Ultrasonic Standard Reference Blocks
| Organization: | ASTM International |
| Publication Date: | 1 June 2015 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Testing of metals in general): | 77.040.01 |
| ICS Code (Aluminium and aluminium alloys): | 77.120.10 |
significance And Use:
5.1 Reference blocks fabricated to this practice will exhibit specific area-amplitude and distance-amplitude relationships only with an immersion test at 5 MHz using the search unit, test... View More
scope:
1.1 This practice covers a procedure for fabricating aluminum alloy ultrasonic standard reference blocks that can be used for assessing performance of ultrasonic testing equipment and for standardization and control of ultrasonic tests of aluminum alloy products using pulsed longitudinal waves introduced into test material either by the direct-contact method or by the immersion method. (1-18).2
Note 1: Practice E428 and Guide E1158 also describe procedures for selecting material, fabricating blocks, and checking response.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History