ASTM International - ASTM B756-00(2006)

Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloy (UNS N06110) Rod and Bar

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2006
Status: inactive
Page Count: 5
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers nickel-chromium-molybdenum-tungsten (UNS N06110) in the form of hot-worked rod and bar and cold-worked rod in the conditions shown in Table 1.

1.2 The values stated in inch-pound units are to be regarded as the standards. The SI units in parentheses are provided for information only.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers UNS N06110 nickel-chromium-molybdenum-tungsten alloy hot-worked rods and bars and cold-worked rods. The chemical compositions and mechanical properties of the... View More

Document History

June 1, 2016
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloy(UNS N06110) Rod and Bar (Withdrawn 2021)
1.1 This specification covers nickel-chromium-molybdenum-tungsten (UNS N06110)2 in the form of hot-worked rod and bar and cold-worked rod in the conditions shown in Table 1. (A) Forging quality is...
October 1, 2011
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloy
(UNS N06110) Rod and Bar
1.1 This specification covers nickel-chromium-molybdenum-tungsten (UNS N06110) in the form of hot-worked rod and bar and cold-worked rod in the conditions shown in Table 1. 1.2 The values stated in...
ASTM B756-00(2006)
June 1, 2006
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloy (UNS N06110) Rod and Bar
1.1 This specification covers nickel-chromium-molybdenum-tungsten (UNS N06110) in the form of hot-worked rod and bar and cold-worked rod in the conditions shown in Table 1. 1.2 The values stated in...
October 10, 2000
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloy (UNS N06110) Rod and Bar
1.1 This specification covers nickel-chromium-molybdenum-tungsten (UNS N06110) in the form of hot-worked rod and bar and cold-worked rod in the conditions shown in Table 1. 1.2 The values stated in...
Advertisement