ASTM International - ASTM B756-00(2011)
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloy (UNS N06110) Rod and Bar
| Organization: | ASTM International |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification covers nickel-chromium-moly
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
TABLE 1 Mechanical Properties
| Condition and Diameter or Distance Between Parallel Surfaces in. (mm) | Tensile Strength min, ksi (MPa) | Yield Strength (0.2% Offset), min, ksi (MPa) | Elongation in 2 in. or 50 mm or 4D, min, % |
|---|---|---|---|
| Cold-worked rods and hot-worked rod and bar, annealed: | |||
| Up to 4 (102), incl | 95 (655) | 45 (310) | 60 |
| Over 4 (102) to 10 (254), incl | 90 (621) | 40 (276) | 50 |
| Forging quality (all sizes) |
A |
A |
A |
A Forging quality is furnished to chemical requirements and surface inspection only. No tensile properties are required.
abstract:
This specification covers UNS N06110 nickel-chromium-moly
Document History
(UNS N06110) Rod and Bar