ASTM International - ASTM C1161-02ce1

Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2002
Status: inactive
Page Count: 16
ICS Code (Ceramic products): 81.060.20
scope:

1.1 This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point-¼ point and three-point loadings with prescribed spans are the standard. Rectangular specimens of prescribed cross-section sizes are used with specified features in prescribed specimen-fixture combinations.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2023
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
4.1 This test method may be used for material development, quality control, characterization, and design data generation purposes. This test method is intended to be used with ceramics whose strength...
January 1, 2018
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
4.1 This test method may be used for material development, quality control, characterization, and design data generation purposes. This test method is intended to be used with ceramics whose strength...
August 1, 2013
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
4.1 This test method may be used for material development, quality control, characterization, and design data generation purposes. This test method is intended to be used with ceramics whose strength...
January 1, 2008
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
This test method may be used for material development, quality control, characterization, and design data generation purposes. This test method is intended to be used with ceramics whose strength is...
January 1, 2008
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
This test method may be used for material development, quality control, characterization, and design data generation purposes. This test method is intended to be used with ceramics whose strength is...
ASTM C1161-02ce1
October 10, 2002
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
1.1 This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point-¼ point and three-point loadings with prescribed spans are the...
June 10, 2002
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
1.1 This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point-1/4 point and three-point loadings with prescribed spans are the...
June 10, 2002
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
1.1 This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point-1/4 point and three-point loadings with prescribed spans are the...
March 10, 2002
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
1.1 This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point-1/4 point and three-point loadings with prescribed spans are the...
March 10, 2002
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
1.1 This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point-1/4 point and three-point loadings with prescribed spans are the...
March 10, 2002
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
1.1 This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point-1/4 point and three-point loadings with prescribed spans are the...
Advertisement