ASTM International - ASTM C1161-13

Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2013
Status: inactive
Page Count: 19
ICS Code (Ceramic products): 81.060.20
significance And Use:

4.1 This test method may be used for material development, quality control, characterization, and design data generation purposes. This test method is intended to be used with ceramics whose... View More

scope:

1.1 This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point-1/4 point and three-point loadings with prescribed spans are the standard as shown in Fig. 1. Rectangular specimens of prescribed cross-section sizes are used with specified features in prescribed specimen-fixture combinations. Test specimens may be 3 by 4 by 45 to 50 mm in size that are tested on 40 mm outer span four-point or three-point fixtures. Alternatively, test specimens and fixture spans half or twice these sizes may be used. The method permits testing of machined or as-fired test specimens. Several options for machining preparation are included: application matched machining, customary procedure, or a specified standard procedure. This method describes the apparatus, specimen requirements, test procedure, calculations, and reporting requirements. The test method is applicable to monolithic or particulate- or whisker-reinforced ceramics. It may also be used for glasses. It is not applicable to continuous fiber-reinforced ceramic composites.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2023
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
4.1 This test method may be used for material development, quality control, characterization, and design data generation purposes. This test method is intended to be used with ceramics whose strength...
January 1, 2018
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
4.1 This test method may be used for material development, quality control, characterization, and design data generation purposes. This test method is intended to be used with ceramics whose strength...
ASTM C1161-13
August 1, 2013
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
4.1 This test method may be used for material development, quality control, characterization, and design data generation purposes. This test method is intended to be used with ceramics whose strength...
January 1, 2008
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
This test method may be used for material development, quality control, characterization, and design data generation purposes. This test method is intended to be used with ceramics whose strength is...
January 1, 2008
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
This test method may be used for material development, quality control, characterization, and design data generation purposes. This test method is intended to be used with ceramics whose strength is...
October 10, 2002
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
1.1 This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point-¼ point and three-point loadings with prescribed spans are the...
June 10, 2002
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
1.1 This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point-1/4 point and three-point loadings with prescribed spans are the...
June 10, 2002
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
1.1 This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point-1/4 point and three-point loadings with prescribed spans are the...
March 10, 2002
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
1.1 This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point-1/4 point and three-point loadings with prescribed spans are the...
March 10, 2002
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
1.1 This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point-1/4 point and three-point loadings with prescribed spans are the...
March 10, 2002
Standard Test Method for Flexural Strength of Advanced Ceramics at Ambient Temperature
1.1 This test method covers the determination of flexural strength of advanced ceramic materials at ambient temperature. Four-point-1/4 point and three-point loadings with prescribed spans are the...
Advertisement