ASTM International - ASTM A513-06a
Standard Specification for Electric-Resistance-Welded Carbon and Alloy Steel Mechanical Tubing
| Organization: | ASTM International |
| Publication Date: | 1 September 2006 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers electric-resistance-
1.2 This specification covers mechanical tubing made from hot- or cold-rolled steel.
1.3 This specification covers round, square, rectangular, and special shape tubing.
1.4 Optional supplementary requirements are provided and when desired, shall be so stated in the order.
1.5 The values stated in inch-pound units are to be regarded as the standard.
Document History