ASTM International - ASTM A513-08
Standard Specification for Electric-Resistance-Welded Carbon and Alloy Steel Mechanical Tubing
| Organization: | ASTM International |
| Publication Date: | 1 May 2008 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers electric-resistance-
1.2 This specification covers mechanical tubing made from hot- or cold-rolled steel.
1.3 This specification covers round, square, rectangular, and special shape tubing.
| Type | Size Range (Round Tubing) |
| Electric-Resistance- | outside diameter from
1/2 |
| wall from 0.065 to 0.650 in. (1.65 to 16.50 mm) | |
| Electric-Resistance- | outside diameter from
3/8to 12 in. |
| wall from 0.022 to 0.134 in. (0.71 to 3.40 mm) |
1.4 Optional supplementary requirements are provided and when desired, shall be so stated in the order.
1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers round, square, rectangular, and special shape electric-resistance-
Document History