ASTM International - ASTM D4459-06

Standard Practice for Xenon-Arc Exposure of Plastics Intended for Indoor Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2006
Status: inactive
Page Count: 4
ICS Code (Plastics in general): 83.080.01
significance And Use:

This practice is intended to simulate the effects produced by exposure to solar radiation through glass. This practice uses exposure in a xenon-arc device equipped with window glass filters and... View More

scope:

1.1 This practice covers specific procedures and test conditions that are applicable for exposure of plastics in window glass-filtered xenon-arc devices in accordance with Practices G 151 and G 155 for evaluating the stability of plastics intended for use in indoor applications.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1 - There is no known ISO equivalent to this practice.

Document History

January 15, 2021
Standard Practice for Xenon-Arc Exposure of Plastics Intended for Indoor Applications
4.1 This practice is intended to simulate the effects produced by exposure to solar radiation through glass. This practice uses exposure in a xenon-arc device equipped with window glass filters and...
November 15, 2012
Standard Practice for Xenon-Arc Exposure of Plastics Intended for Indoor Applications
4.1 This practice is intended to simulate the effects produced by exposure to solar radiation through glass. This practice uses exposure in a xenon-arc device equipped with window glass filters and...
ASTM D4459-06
September 1, 2006
Standard Practice for Xenon-Arc Exposure of Plastics Intended for Indoor Applications
This practice is intended to simulate the effects produced by exposure to solar radiation through glass. This practice uses exposure in a xenon-arc device equipped with window glass filters and...
January 10, 1999
Standard Practice for Xenon-Arc Exposure of Plastics Intended for Indoor Applications
1.1 This practice covers the procedure applicable when Practice G26, Method C, is employed for exposing plastics to a Xenon lamp, in attempting to predict long-term color-fastness of plastics for use...
Advertisement