ASTM International - ASTM D4459-99

Standard Practice for Xenon-Arc Exposure of Plastics Intended for Indoor Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 1999
Status: inactive
Page Count: 4
ICS Code (Plastics in general): 83.080.01
scope:

1.1 This practice covers the procedure applicable when Practice G26, Method C, is employed for exposing plastics to a Xenon lamp, in attempting to predict long-term color-fastness of plastics for use in indoor areas. Such exposure may involve illumination from fluorescent, incandescent, or window-filtered sunlight sources, and thermal radiation.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-There is no similar or equivalent ISO standard.

Document History

January 15, 2021
Standard Practice for Xenon-Arc Exposure of Plastics Intended for Indoor Applications
4.1 This practice is intended to simulate the effects produced by exposure to solar radiation through glass. This practice uses exposure in a xenon-arc device equipped with window glass filters and...
November 15, 2012
Standard Practice for Xenon-Arc Exposure of Plastics Intended for Indoor Applications
4.1 This practice is intended to simulate the effects produced by exposure to solar radiation through glass. This practice uses exposure in a xenon-arc device equipped with window glass filters and...
September 1, 2006
Standard Practice for Xenon-Arc Exposure of Plastics Intended for Indoor Applications
This practice is intended to simulate the effects produced by exposure to solar radiation through glass. This practice uses exposure in a xenon-arc device equipped with window glass filters and...
ASTM D4459-99
January 10, 1999
Standard Practice for Xenon-Arc Exposure of Plastics Intended for Indoor Applications
1.1 This practice covers the procedure applicable when Practice G26, Method C, is employed for exposing plastics to a Xenon lamp, in attempting to predict long-term color-fastness of plastics for use...
Advertisement