ASTM International - ASTM D3758-95

Standard Practice for Evaluation of Spray-Buff Products on Test Floors

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 2
ICS Code (Other products of the chemical industry): 71.100.99
scope:

1.1 This practice covers the comparison of the performance of spray-buff products on test floors against a reference material. Spray-buff products are to be used to maintain base floor-polish films. This technique is intended to be used on water-emulsion floor polishes with a floor machine not ex- ceeding 95 lb (43 kg) in weight and with a rate of rotation of 350 rpm or less.

1.2 Gloss, heel marking, soil resistance, and slip resistance of the spray-buffed test panels are rated in comparison to test panels similarly maintained with a reference spray-buff prod- uct.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2024
Standard Practice for Evaluation of Spray-Buff Products on Test Floors
1.1 This practice covers the comparison of the performance of spray-buff products on test floors against a reference material. Spray-buff products are to be used to maintain base floor-polish films....
September 1, 2017
Standard Practice for Evaluation of Spray-Buff Products on Test Floors
1.1 This practice covers the comparison of the performance of spray-buff products on test floors against a reference material. Spray-buff products are to be used to maintain base floor-polish films....
May 1, 2010
Standard Practice for Evaluation of Spray-Buff Products on Test Floors
1.1 This practice covers the comparison of the performance of spray-buff products on test floors against a reference material. Spray-buff products are to be used to maintain base floor-polish films....
July 15, 1995
Standard Practice for Evaluation of Spray-Buff Products on Test Floors
1.1 This practice covers the comparison of the performance of spray-buff products on test floors against a reference material. Spray-buff products are to be used to maintain base floor-polish films....
ASTM D3758-95
January 1, 1995
Standard Practice for Evaluation of Spray-Buff Products on Test Floors
1.1 This practice covers the comparison of the performance of spray-buff products on test floors against a reference material. Spray-buff products are to be used to maintain base floor-polish films....
Advertisement