ASTM International - ASTM D3758-95(2010)

Standard Practice for Evaluation of Spray-Buff Products on Test Floors

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2010
Status: inactive
Page Count: 3
ICS Code (Other products of the chemical industry): 71.100.99
significance And Use:

Spray buff products are utilized for the maintenance of polished floors. This practice is for the evaluation of a spray buff product against a reference product. The procedure is a floor test... View More

scope:

1.1 This practice covers the comparison of the performance of spray-buff products on test floors against a reference material. Spray-buff products are to be used to maintain base floor-polish films. This technique is intended to be used on water-emulsion floor polishes with a floor machine not exceeding 95 lb (43 kg) in weight and with a rate of rotation of 350 rpm or less.

1.2 Gloss, heel marking, soil resistance, and slip resistance of the spray-buffed test panels are rated in comparison to test panels similarly maintained with a reference spray-buff product.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2024
Standard Practice for Evaluation of Spray-Buff Products on Test Floors
1.1 This practice covers the comparison of the performance of spray-buff products on test floors against a reference material. Spray-buff products are to be used to maintain base floor-polish films....
September 1, 2017
Standard Practice for Evaluation of Spray-Buff Products on Test Floors
1.1 This practice covers the comparison of the performance of spray-buff products on test floors against a reference material. Spray-buff products are to be used to maintain base floor-polish films....
ASTM D3758-95(2010)
May 1, 2010
Standard Practice for Evaluation of Spray-Buff Products on Test Floors
1.1 This practice covers the comparison of the performance of spray-buff products on test floors against a reference material. Spray-buff products are to be used to maintain base floor-polish films....
July 15, 1995
Standard Practice for Evaluation of Spray-Buff Products on Test Floors
1.1 This practice covers the comparison of the performance of spray-buff products on test floors against a reference material. Spray-buff products are to be used to maintain base floor-polish films....
January 1, 1995
Standard Practice for Evaluation of Spray-Buff Products on Test Floors
1.1 This practice covers the comparison of the performance of spray-buff products on test floors against a reference material. Spray-buff products are to be used to maintain base floor-polish films....
Advertisement