ASTM International - ASTM D3567-97(2006)
Standard Practice for Determining Dimensions of "Fiberglass" (Glass-Fiber-Reinforced Thermosetting Resin) Pipe and Fittings
| Organization: | ASTM International |
| Publication Date: | 15 October 2006 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Plastics pipes): | 23.040.20 |
| ICS Code (Plastics fittings): | 23.040.45 |
significance And Use:
This practice provides for determining the physical dimensions of fiberglass pipe and fittings. This practice is suitable for determination of dimensional compliance with product... View More
scope:
1.1 This practice covers the determination of outside diameter, inside diameter, total wall thickness, reinforced wall thickness, liner thickness (where applicable), and length dimensions of "fiberglass" (glass-fiber-reinfor
1.2 This practice also includes procedures for determining dimensions for fiberglass pipe fittings.
1.3 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.
Note 1
There is no similar or equivalent ISO standard.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History