ASTM International - ASTM D3567-97(2011)

Standard Practice for Determining Dimensions of “Fiberglass” (Glass-Fiber-Reinforced Thermosetting Resin) Pipe and Fittings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2011
Status: inactive
Page Count: 4
ICS Code (Plastics pipes): 23.040.20
ICS Code (Plastics fittings): 23.040.45
significance And Use:

This practice provides for determining the physical dimensions of fiberglass pipe and fittings. This practice is suitable for determination of dimensional compliance with product... View More

scope:

1.1 This practice covers the determination of outside diameter, inside diameter, total wall thickness, reinforced wall thickness, liner thickness (where applicable), and length dimensions of "fiberglass" (glass-fiber-reinforced thermosetting resin) pipe. Included are procedures for measuring tapered dimensions and taper angles for pipe intended to be joined by tapered socket fittings, and procedures for gaging internal and external threads.

1.2 This practice also includes procedures for determining dimensions for fiberglass pipe fittings.

1.3 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.

Note 1-There is no similar or equivalent ISO standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2022
Standard Practice for Determining Dimensions of "Fiberglass" (Glass-Fiber-Reinforced Thermosetting Resin) Pipe and Fittings
1.1 This practice covers the determination of outside diameter, inside diameter, total wall thickness, reinforced wall thickness, liner thickness (where applicable), and length dimensions of...
September 1, 2017
Standard Practice for Determining Dimensions of “Fiberglass” (Glass-Fiber-Reinforced Thermosetting Resin) Pipe and Fittings
1.1 This practice covers the determination of outside diameter, inside diameter, total wall thickness, reinforced wall thickness, liner thickness (where applicable), and length dimensions of...
ASTM D3567-97(2011)
December 1, 2011
Standard Practice for Determining Dimensions of “Fiberglass” (Glass-Fiber-Reinforced Thermosetting Resin) Pipe and Fittings
1.1 This practice covers the determination of outside diameter, inside diameter, total wall thickness, reinforced wall thickness, liner thickness (where applicable), and length dimensions of...
October 15, 2006
Standard Practice for Determining Dimensions of "Fiberglass" (Glass-Fiber-Reinforced Thermosetting Resin) Pipe and Fittings
1.1 This practice covers the determination of outside diameter, inside diameter, total wall thickness, reinforced wall thickness, liner thickness (where applicable), and length dimensions of...
November 10, 2002
Standard Practice for Determining Dimensions of "Fiberglass" (Glass-Fiber-Reinforced Thermosetting Resin) Pipe and Fittings
1.1 This practice covers the determination of outside diameter, inside diameter, total wall thickness, reinforced wall thickness, liner thickness (where applicable), and length dimensions of...
November 10, 1997
Standard Practice for Determining Dimensions of "Fiberglass" (Glass-Fiber-Reinforced Thermosetting Resin) Pipe and Fittings
1.1 This practice covers the determination of outside diameter, inside diameter, total wall thickness, reinforced wall thickness, liner thickness (where applicable), and length dimensions of...
Advertisement