ASTM International - ASTM A519-06

Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2006
Status: inactive
Page Count: 13
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Metal fittings): 23.040.40
scope:

1.1 This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1-3. When welding is used for joining the weldable mechanical tube grades, the welding procedure shall be suitable for the grade, the condition of the components, and the intended service.

1.2 This specification covers both seamless hot-finished mechanical tubing and seamless cold-finished mechanical tubing in sizes up to and including 12 3/4 in. (323.8 mm) outside diameter for round tubes with wall thicknesses as required.

1.3 The tubes shall be furnished in the following shapes, as specified by the purchaser: round, square, rectangular, and special sections.

1.4 Supplementary requirements of an optional nature are provided and when desired shall be so stated in the order.

1.5 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

abstract:

This specification covers for several grades of carbon and alloy steel mechanical tubing, either hot-finished or cold-finished. The steel used in the mechanical tubing may be cast in ingots or may... View More

Document History

March 1, 2012
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
1.1 This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1-3. When welding is used for joining the weldable mechanical tube...
ASTM A519-06
October 1, 2006
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
This specification covers for several grades of carbon and alloy steel mechanical tubing, either hot-finished or cold-finished. The steel used in the mechanical tubing may be cast in ingots or may be...
September 10, 2003
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
1.1 This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in . When welding is used for joining the weldable mechanical tube grades, the...
October 10, 1996
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
1.1 This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1-3. When welding is used for joining the weldable mechanical tube...
October 10, 1996
Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
1.1 This specification covers several grades of carbon and alloy steel seamless mechanical tubing. The grades are listed in Tables 1-3. When welding is used for joining the weldable mechanical tube...
Advertisement