ASTM International - ASTM A840/A840M-00(2006)
Standard Specification for Fully Processed Magnetic Lamination Steel (Withdrawn 2011)
| Organization: | ASTM International |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification covers cold-rolled carbon steel coils or strip used in the fully processed condition in magnetic lamination applications.
1.2 This steel is produced to specified maximum core-loss values and is intended primarily for commercial power frequency (50- and 60-Hz) applications in magnetic devices. Desirable core-loss and permeability characteristics are developed during mill processing, so further heat treatment by the purchaser is not necessary for most uses.
1.3 Fully processed magnetic lamination steels are flat-rolled low carbon iron alloys having 1 % maximum silicon and 0.4 % maximum aluminum.
1.4 The values stated in customary (cgs-emu and inch-pound) units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered standard.
abstract:
This specification covers standard requirements for flat-rolled carbon steel used in the fully processed condition in magnetic lamination applications. Steels supplied to this specification... View More
Document History