ASTM International - ASTM A840/A840M-00

Standard Specification for Fully Processed Magnetic Lamination Steel

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2000
Status: inactive
Page Count: 4
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers cold-rolled carbon steel coils or strip used in the fully processed condition in magnetic lamination applications.

1.2 This steel is produced to specified maximum core-loss values and is intended primarily for commercial power frequency (50- and 60-Hz) applications in magnetic devices. Desirable core-loss and permeability characteristics are developed during mill processing, so further heat treatment by the purchaser is not necessary for most uses.

1.3 Fully processed magnetic lamination steels are flat-rolled low carbon iron alloys having 1 % maximum silicon and 0.4 % maximum aluminum.

1.4 The values stated in customary (cgs-emu and inch-pound) units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only and are not considered standard.

Document History

January 1, 2006
Standard Specification for Fully Processed Magnetic Lamination Steel (Withdrawn 2011)
1.1 This specification covers cold-rolled carbon steel coils or strip used in the fully processed condition in magnetic lamination applications. 1.2 This steel is produced to specified maximum...
ASTM A840/A840M-00
October 10, 2000
Standard Specification for Fully Processed Magnetic Lamination Steel
1.1 This specification covers cold-rolled carbon steel coils or strip used in the fully processed condition in magnetic lamination applications. 1.2 This steel is produced to specified maximum...
January 1, 1996
Standard Specification for Fully Processed Magnetic Lamination Steel
A description is not available for this item.
Advertisement